The P130NS04ZB is a robust and high-performance Power MOSFET produced by STMicroelectronics, a global leader in semiconductor solutions. This device is designed to meet the demanding requirements of a wide array of power applications, offering excellent power density, efficiency, and reliability.
Key Features
- Voltage and Current: The P130NS04ZB is capable of handling high voltages and currents, with a drain-source voltage (VDS) of up to 40V and a continuous drain current (ID) of 130A, making it suitable for high-power applications.
- Low On-Resistance: This MOSFET features a low on-resistance (RDS(on)), which minimizes conduction losses and enhances overall efficiency. The low RDS(on) also helps in reducing operating temperatures and improving system longevity.
- Fast Switching Speed: With its rapid switching capabilities, the P130NS04ZB ensures efficient operation at high frequencies, which is essential for applications such as switch-mode power supplies and DC-DC converters.
- Robust Thermal Performance: The device is encapsulated in a TO-247 package, known for its excellent thermal characteristics. This ensures that the MOSFET can handle high levels of power without overheating, even in demanding conditions.
- Gate Charge: It has an optimized gate charge (Qg), which reduces switching losses and enables efficient power management.
Applications
The P130NS04ZB is ideal for a variety of applications, including:
- Switch-mode power supplies (SMPS)
- DC-DC converters
- Motor drives
- Automotive applications
- Power management systems
Conclusion
With its combination of high voltage and current capabilities, low on-resistance, fast switching speeds, and robust thermal performance, the P130NS04ZB from STMicroelectronics is an excellent choice for designers who require a reliable and efficient Power MOSFET for their high-power applications. Its versatility makes it suitable for a broad range of industrial and automotive uses, ensuring performance and durability in the most challenging environments.