EN
  • EN
  • DE

NAND98R3MOCZBB

Part No NAND98R3MOCZBB
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 332723-NAND98R3MOCZBB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NAND98R3MOCZBB CAD Model

Description

STMicroelectronics NAND98R3MOCZBB NAND Flash Memory

The NAND98R3MOCZBB is a high-performance NAND Flash memory device from the renowned semiconductor manufacturer STMicroelectronics. This memory component is designed to offer a reliable storage solution for a wide array of electronic applications, including embedded systems, mobile devices, and high-capacity data storage requirements.

Key Features

  • Memory Capacity: The device boasts a substantial memory capacity, enabling large-scale storage for complex applications.
  • Interface: Equipped with a sophisticated interface, the NAND98R3MOCZBB ensures swift data transfer rates, which is crucial for high-speed operations and quick access to stored data.
  • Endurance and Reliability: STMicroelectronics' NAND Flash memory is engineered for durability and long-term reliability, making it a suitable choice for systems where data integrity is paramount.
  • Form Factor: The compact form factor of the NAND98R3MOCZBB allows for seamless integration into a variety of design layouts, without compromising on storage capacity or performance.
  • Power Efficiency: With power efficiency in mind, this NAND Flash memory helps to reduce overall energy consumption, which is particularly beneficial for battery-powered devices.

Applications

The versatility of the NAND98R3MOCZBB makes it an ideal choice for numerous applications, including:

  • Consumer Electronics: Smartphones, tablets, digital cameras, and portable media players.
  • Industrial Applications: Automation systems, data loggers, and IoT devices.
  • Automotive Sector: Infotainment systems, navigation, and data storage for advanced driver-assistance systems (ADAS).
  • Networking: Servers, routers, and network-attached storage (NAS) devices.

Conclusion

The NAND98R3MOCZBB from STMicroelectronics represents a blend of performance, reliability, and efficiency, making it a top-tier choice for developers and manufacturers looking to leverage high-quality NAND Flash memory in their products. With its robust feature set and flexible application range, this memory device stands out as a key component in the advancement of modern electronic storage solutions.

You May Also Be Interested in

Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess