EN
  • EN
  • DE

NAND01GW3B2AZA6E

Part No NAND01GW3B2AZA6E
Manufacturer STMicroelectronics
Catalog Flash
Description IC FLASH 1GBIT 50NS 63VFBGA / NAND Flash Parallel 3V/3.3V 1G-bit 128M x 8 25us 63-Pin VFBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NAND
Memory Size 1Gb (128M x 8)
Write Cycle Time - Word, Page 30ns
Access Time 30ns
Memory Interface Parallel
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 63-TFBGA
Manufacturer Package 63-VFBGA (9x11)
Win Source Part Number 790494-NAND01GW3B2AZA6E
Popularity Medium
Supply and Demand Status Limited
Family Name NAND01GW3B
Introduction Date February 10, 2004
ECCN 3A991.b.1.a
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian NAND01GW3B2AZA6E CAD Model

Description

Introducing the NAND01GW3B2AZA6E from STMicroelectronics

The NAND01GW3B2AZA6E is a cutting-edge NAND Flash memory product designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative approach to integrated circuit design. This particular product is part of their large-scale integration (LSI) family, offering high-density data storage solutions that are both reliable and efficient for a wide range of applications.

With a storage capacity of 1 Gbit, the NAND01GW3B2AZA6E is an excellent choice for applications that require substantial data storage without compromising on performance. The device operates on a supply voltage ranging from 2.7V to 3.6V, making it compatible with a variety of electronic systems and ensuring energy-efficient operation.

The NAND Flash memory chip is organized as (2048+64) bytes x 64 pages x 1024 blocks, providing a flexible and manageable structure for data organization and retrieval. The memory array is capable of withstanding a minimum of 100,000 program/erase cycles, which guarantees longevity and durability for applications that demand consistent performance over time.

The NAND01GW3B2AZA6E also features an impressive page read/write speed, allowing for rapid access to stored data. This makes it an ideal component for use in multimedia devices, digital cameras, and other consumer electronics where quick data transfer is essential. Additionally, the chip supports a synchronous read mode, further enhancing its performance capabilities.

STMicroelectronics has equipped the NAND01GW3B2AZA6E with advanced error correction code (ECC) capabilities, ensuring data integrity and reducing the likelihood of data corruption. This is particularly important in systems where data reliability is critical, such as in industrial control units, medical devices, and automotive electronics.

For ease of integration, the NAND01GW3B2AZA6E comes in a fine-pitch ball grid array (FBGA) package. This compact packaging not only saves space on printed circuit boards (PCBs) but also provides robust connectivity and improved thermal performance.

Overall, the NAND01GW3B2AZA6E from STMicroelectronics is a top-tier NAND Flash memory solution that offers a perfect blend of capacity, speed, and reliability for designers and engineers looking to enhance their data storage systems.

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC
Lowest to $7.2762
Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356
Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M 1bit/2bit/4bit 7ns 8-Pin SOIC W T/R
Lowest to $1.3063
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
GigaDevice Semiconductor
IC FLSH 128MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $2.3283
Micron Technology Inc.
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6888 $63.4440
12+ $10.4113 $124.9356
18+ $10.0859 $181.5462
24+ $9.7606 $234.2544
31+ $9.4353 $292.4943
41+ $8.4592 $346.8272
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess