EN
  • EN
  • DE

MTC20136-PQ-I1

Part No MTC20136-PQ-I1
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Description ADSL Transceiver Controller 144-Pin PQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PQFP
Max Supply Voltage 3.6 V
Min Supply Voltage 3 V
Operating Supply Voltage 3.3 V
Radiation Hardening No
RoHS Non-Compliant
Win Source Part Number 972919-MTC20136-PQ-I1
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MTC20136-PQ-I1 CAD Model

Description

The MTC20136-PQ-I1 is a state-of-the-art electronic component designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is an integral part of advanced electronic systems and is widely appreciated for its high reliability, efficiency, and performance in various applications.

At the heart of MTC20136-PQ-I1 lies its cutting-edge technology that enables it to operate with precision across different voltage ranges, making it suitable for a vast array of industrial, automotive, and consumer applications. The product features a robust design that can withstand harsh environments, including high temperatures and electromagnetic disturbances.

Key Features

  • High-performance operation with excellent power efficiency
  • Durable construction designed for longevity and reliability
  • Compatibility with a wide range of voltages and power requirements
  • Easy integration into various electronic circuits and systems
  • Compliance with international standards and regulations

Applications

The versatility of the MTC20136-PQ-I1 makes it an ideal choice for numerous applications. It is particularly well-suited for use in power management systems, automotive control units, and smart consumer devices. Its ability to deliver consistent performance under varying conditions also makes it a preferred component in industrial automation and control systems.

Quality and Support

STMicroelectronics is committed to providing high-quality products and the MTC20136-PQ-I1 is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected by customers. Moreover, STMicroelectronics offers comprehensive technical support for the MTC20136-PQ-I1, including detailed datasheets, application notes, and design resources to assist engineers in integrating this component into their designs effectively.

Whether you are developing cutting-edge technology or looking to enhance the performance of existing systems, the MTC20136-PQ-I1 from STMicroelectronics offers the reliability, efficiency, and advanced features required to meet the challenges of modern electronics.

You May Also Be Interested in

Nichia Corporation
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess