EN
  • EN
  • DE

MK5025N-10

Part No MK5025N-10
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Description IC MK5025 X.25 10MHZ DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1078957-MK5025N-10
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MK5025N-10 CAD Model

Description

The MK5025N-10 is a high-performance, integrated circuit from STMicroelectronics, designed to cater to a wide range of applications that require robust and reliable microcontroller functionalities. This product is part of STMicroelectronics' commitment to providing advanced electronic components that meet the evolving needs of modern technology.

Key Features

  • Advanced Microcontroller: The MK5025N-10 boasts a sophisticated core that delivers efficient processing capabilities, making it suitable for complex computations and control tasks.
  • High-Speed Operation: With its ability to operate at high frequencies, this IC ensures rapid data processing and responsiveness, which is critical for time-sensitive applications.
  • Low Power Consumption: Designed with power efficiency in mind, the MK5025N-10 helps reduce overall energy usage, making it ideal for battery-powered or energy-conscious designs.
  • Robust I/O Capabilities: A variety of input/output options provide flexibility in interfacing with other components and peripherals, allowing for versatile system designs.
  • Durable Construction: Built to the high-quality standards of STMicroelectronics, this product offers reliable performance even in challenging environmental conditions.

Applications

The MK5025N-10 is suited for a diverse array of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Home automation and smart devices
  • Medical devices and instrumentation

Technical Specifications

The MK5025N-10 delivers a comprehensive set of specifications that ensure its compatibility and performance across various use cases:

  • Operating Voltage Range: Specified by manufacturer
  • Operating Temperature Range: Specified by manufacturer
  • Package Type: Specified by manufacturer
  • Additional features such as memory size, clock speed, and connectivity options should be referenced from the official datasheet.

For detailed technical information, potential buyers are encouraged to consult the official STMicroelectronics datasheet for the MK5025N-10, which provides in-depth insights into the product's capabilities and specifications.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess