EN
  • EN
  • DE

MK48T87B

Part No MK48T87B
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 975431-MK48T87B
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MK48T87B CAD Model

Description

The MK48T87B is a highly integrated Timekeeper® SRAM module from STMicroelectronics, designed to provide a full-featured battery-backed clock and a 2K x 8 non-volatile static RAM. It is a key component for systems that require reliable timekeeping and data storage that persists through power outages.

Features and Benefits

  • Integrated Real-time Clock (RTC): The device includes a quartz crystal and a real-time clock circuit that tracks time with precision in hours, minutes, and seconds. It also includes a day, month, and year calendar functionality to cover a wide range of timekeeping requirements.
  • Battery Backup: With its onboard battery, the MK48T87B ensures that the clock continues to run and the RAM retains data during power failures, making it ideal for critical data retention applications.
  • 2KB NV SRAM: The non-volatile SRAM provides ample space for data storage, allowing systems to quickly access and retain important information without the need for an external power source.
  • Low Power Consumption: The device is designed to operate with very low power consumption, which is crucial for prolonging the life of the battery and ensuring long-term reliability.
  • Watchdog Timer: An integrated watchdog timer improves system reliability by resetting the system in case of a software anomaly or malfunction.

Applications

The MK48T87B is suitable for a wide array of applications where timekeeping and data retention are critical. It is widely used in:

  • Embedded systems
  • Utility meters
  • Security systems
  • Industrial control systems
  • Point of Sale (POS) terminals

Technical Specifications

The module operates within a temperature range of 0°C to +70°C and is available in a 24-pin DIP (Dual In-line Package) encapsulation, making it compatible with standard socket specifications and easy to integrate into existing designs.

With its robust feature set and reliable performance, the STMicroelectronics MK48T87B Timekeeper is an excellent choice for designers and engineers looking to incorporate secure timekeeping and data retention capabilities into their systems.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Lowest to $1.4033
New Japan Radio
Lowest to $0.4340
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess