EN
  • EN
  • DE

MK4501N12

Part No MK4501N12
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Description FIFO, 512X9, 120ns, Asynchronous, CMOS, PDIP28
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1009814-MK4501N12
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MK4501N12 CAD Model

Description

The MK4501N12 is a state-of-the-art silicon carbide (SiC) MOSFET manufactured by STMicroelectronics, a global semiconductor leader known for their advanced and integrated solutions. This high-performance metal-oxide-semiconductor field-effect transistor is designed to meet the needs of modern high-efficiency and high-power density applications.

Key Features

  • High Voltage Rating: The MK4501N12 boasts a drain-source voltage (VDS) of 1200V, making it suitable for high-voltage power applications.
  • Low On-Resistance: With an on-resistance (RDS(on)) as low as 45 mΩ, this MOSFET ensures minimal power loss and improved efficiency.
  • High Current Capability: The device is capable of handling continuous drain currents (ID) up to 45A, supporting demanding power requirements.
  • Fast Switching Speed: The fast intrinsic diode with low reverse recovery charge (Qrr) provides quick switching, reducing energy waste and improving performance.
  • Enhanced Thermal Performance: The MK4501N12 comes in a robust package that enhances thermal dissipation, ensuring stable operation under high power and temperature conditions.

Applications

The MK4501N12 is ideal for a wide range of high-efficiency applications including:

  • Electric Vehicle (EV) Chargers
  • Solar Inverters
  • Uninterruptible Power Supplies (UPS)
  • High-Performance Power Converters
  • Switch Mode Power Supplies (SMPS)

Quality and Reliability

STMicroelectronics ensures that the MK4501N12 meets the highest quality and reliability standards. The device is subjected to rigorous testing and validation processes to guarantee optimal performance in real-world applications.

Environmental Impact

Committed to environmental sustainability, STMicroelectronics designs the MK4501N12 with eco-friendly materials and processes, aligning with global environmental regulations.

With its exceptional efficiency, reliability, and versatility, the MK4501N12 from STMicroelectronics represents a significant step forward in SiC MOSFET technology, catering to the ever-evolving needs of the power electronics industry.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess