EN
  • EN
  • DE

MC33079D

Part No MC33079D
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description DUAL/QUAD LOW NOISE OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Slew Rate 7V/μs
Gain Bandwidth Product 15MHz
Current - Input Bias 250nA
Voltage - Input Offset 2.5mV
Supply Current 8mA
Current - Output / Channel 37mA
Supply Voltage , Single/Dual (±) 5V ~ 30V, ±2.5V ~ 15V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SO
Family Part Number MC33079
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1218198-MC33079D
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33079D CAD Model

Description

STMicroelectronics MC33079D Quad Operational Amplifier

The MC33079D is a high-performance quad operational amplifier designed by STMicroelectronics. This device is particularly notable for its low noise operation and high output drive capability, making it an excellent choice for audio applications and signal conditioning in data acquisition systems. The MC33079D is characterized by its low distortion and stable operation even with capacitive loads, which is essential for maintaining signal fidelity in a variety of circuits.

Each of the four amplifiers within the MC33079D package exhibits a class-leading frequency response, with a gain bandwidth product of 15MHz. This ensures that the amplifier can handle a wide range of signals without compromising on speed or accuracy. The device operates over a standard supply voltage range of ±5V to ±15V, providing designers with flexibility in terms of power supply design.

The MC33079D is designed with a high slew rate of 7V/μs, which allows it to respond quickly to changes in the input signal, making it suitable for fast-operating circuits and applications requiring rapid signal processing. Additionally, its low total harmonic distortion (THD) makes it an ideal choice for high-fidelity audio applications where maintaining the purity of the audio signal is paramount.

This operational amplifier also features a low-input noise voltage, which minimizes the introduction of unwanted noise into the signal path, preserving the quality of the original signal. The low-input bias and offset currents further enhance the accuracy of the amplifier, ensuring that it delivers precise results in sensitive applications.

The MC33079D comes in a 14-pin SOIC package, which is compact and suitable for space-constrained applications. Its robust design ensures reliable operation over a wide temperature range, making it suitable for industrial and consumer applications alike. Whether used in professional audio equipment, instrumentation, or active filters, the MC33079D from STMicroelectronics provides designers with a reliable and high-quality solution for their operational amplifier needs.

For detailed specifications and application guidelines, it is recommended to consult the official datasheet provided by STMicroelectronics.

You May Also Be Interested in

Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2755 $50.9675
445+ $0.2261 $100.6145
685+ $0.2190 $150.0150
945+ $0.2120 $200.3400
1,225+ $0.2049 $251.0025
1,635+ $0.1837 $300.3495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 101,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess