STMicroelectronics MC24C02-WMN6TP EEPROM
The MC24C02-WMN6TP is a serial Electrically Erasable Programmable Read-Only Memory (EEPROM) module designed by STMicroelectronics. This product offers a 2 Kbit capacity and utilizes the I2C protocol for communication, making it an excellent choice for applications requiring a small, non-volatile memory module. The device is optimized for low power consumption and high data retention, suitable for a wide range of industrial, automotive, and consumer electronics applications.
With a memory organization of 256 x 8 bits, the MC24C02-WMN6TP allows for efficient data storage and retrieval. The EEPROM is accessible via a two-wire serial interface, supporting a bidirectional data bus and serial clock. The I2C protocol enables easy integration into existing systems and allows for a simple connection to microcontrollers and other digital systems.
The device operates across a voltage range of 2.5V to 5.5V, providing flexibility in various power environments. Its write cycle time of 5 ms ensures quick data storage, and the hardware write control feature enhances data integrity. The EEPROM is also capable of withstanding up to 1 million write cycles and guarantees data retention for a minimum of 40 years, assuring long-term reliability for critical data storage.
STMicroelectronics has packaged the MC24C02-WMN6TP in a compact 8-pin SOIC (Small Outline Integrated Circuit) package. This surface-mount package is suitable for space-constrained applications and is compatible with standard PCB assembly processes. The product is also compliant with RoHS (Restriction of Hazardous Substances) and halogen-free standards, reflecting STMicroelectronics' commitment to environmental sustainability.
Overall, the MC24C02-WMN6TP from STMicroelectronics is a robust and reliable EEPROM solution that offers a balance of performance, power efficiency, and durability, making it an ideal choice for designers and engineers looking to incorporate a small form factor and non-volatile memory into their designs.