EN
  • EN
  • DE

MC1488D1

Part No MC1488D1
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Description Multiple Supply RS-232 Interfaces Quad Line Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
Dual Supply Voltage 9 V
Interface RS-232
Max Dual Supply Voltage 9.9 V
Maximum Operating Temperature 75 °C
Max Supply Current 34 mA
Min Dual Supply Voltage 8.1 V
Min Operating Temperature 0 °C
Mount Surface Mount
Number of Pins 14
Number of Transmitters 4
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1077057-MC1488D1
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC1488D1 CAD Model

Description

The MC1488D1 from STMicroelectronics is a high-performance quad line driver designed to interface data terminal equipment with data communications equipment. This integrated circuit is essential for systems that require reliable data transmission over long distances or in electrically noisy environments.

Key Features

  • Interface Standard: Conforms to EIA standard RS-232C and CCITT recommendation V.28.
  • Quad Channels: Features four independent driver circuits, providing flexibility in interfacing multiple signals.
  • High Data Rates: Capable of operating at data rates up to 120 kbps, making it suitable for high-speed serial communication.
  • Wide Supply Voltage Range: Operates from a single 5V power supply, with a wide range from 4.75V to 5.25V.
  • Low Power Consumption: Designed for minimal power usage, which is crucial for battery-powered or energy-efficient applications.
  • Output Short-Circuit Protection: Includes output short-circuit protection to ensure robustness and reliability.
  • High Output Impedance: Provides high output impedance in the power-off condition, contributing to power savings.
  • Temperature Range: Operates within an extended industrial temperature range, making it suitable for harsh environments.

Applications

The MC1488D1 is ideal for a variety of applications that require reliable point-to-point baseband data transmission. It is commonly used in:

  • Modems and Serial Communication Systems
  • Industrial Control Systems
  • Network Equipment and Interface Units
  • Terminal Adapters and Protocol Converters

Quality and Reliability

STMicroelectronics ensures that the MC1488D1 meets rigorous quality and reliability standards. The device is available in a 14-pin plastic DIP package, providing ease of integration into a wide range of electronic assemblies. With its robust design and proven performance, the MC1488D1 is a trusted solution for serial communication challenges.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess