EN
  • EN
  • DE

M95320-MN3TP/PSH

Part No M95320-MN3TP/PSH
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 309222-M95320-MN3TP/PSH
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M95320-MN3TP/PSH CAD Model

Description

The M95320-MN3TP/PSH is a 32-Kbit serial SPI bus EEPROM from STMicroelectronics, a leading name in the semiconductor industry. This product is part of the M95xxx series, which is well-known for its high reliability and performance in data storage applications.

With its SPI bus interface, the M95320-MN3TP/PSH allows high-speed data transfer at a rate of up to 10 Mbit/s, making it suitable for a wide range of applications that require efficient and quick access to non-volatile memory storage. It operates over a wide voltage range from 2.5V to 5.5V, providing flexibility in various operating conditions and compatibility with a broad spectrum of microcontrollers and digital systems.

The EEPROM features a 16-byte page write buffer, which enhances its write operations by allowing multiple bytes to be programmed in a single write cycle, thus optimizing the overall write performance. It also supports byte and page write modes, giving designers the freedom to choose the most suitable write operation for their application.

For data protection, the M95320-MN3TP/PSH includes a Write Protect (WP) pin and a status register bit that can be used to enable hardware protection for the entire memory array. This feature is crucial for applications where data integrity and security are paramount.

Moreover, the device is designed with a 64-bit unique identification number (UID), which can be used for device serialization or as a key for data encryption, further enhancing its security features. The UID is pre-programmed by STMicroelectronics and cannot be altered, ensuring a unique identifier for each device.

STMicroelectronics has also taken care of endurance and data retention aspects, with the M95320-MN3TP/PSH offering up to 1 million write cycles and a data retention period of over 40 years. This robustness makes it an excellent choice for industrial, automotive, and consumer electronics where long-term reliability is required.

In summary, the M95320-MN3TP/PSH EEPROM by STMicroelectronics is a versatile and reliable choice for designers looking for a non-volatile memory solution with fast data access, robust data protection, and long-term data retention.

You May Also Be Interested in

Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess