EN
  • EN
  • DE

M95160-WMN3TP/W

Part No M95160-WMN3TP/W
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 309209-M95160-WMN3TP/W
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M95160-WMN3TP/W CAD Model

Description

The M95160-WMN3TP/W is a 16-Kbit serial SPI bus EEPROM (Electrically Erasable Programmable Read-Only Memory) from STMicroelectronics, a global semiconductor leader. This product is part of the M95xxx series, which is designed to meet the need for small, flexible, and highly reliable data storage in modern electronics.

Featuring a wide voltage range of 2.5V to 5.5V, the M95160-WMN3TP/W is optimized for use in a variety of industrial and consumer applications where efficient power consumption and reliable data storage are crucial. Its SPI bus interface ensures compatibility with most microcontrollers, providing a seamless integration into your design.

Key Features:

  • Memory Size: 16 Kbits of EEPROM
  • Interface: Serial Peripheral Interface (SPI) compatible
  • Operating Voltage: 2.5V to 5.5V
  • Write Cycle Time: 5 ms (max) for byte write
  • Frequency: Up to 10 MHz clock rate
  • Endurance: 1 Million write cycles
  • Data Retention: Over 40 years
  • Temperature Range: -40°C to +85°C
  • Package: SO8N

The M95160-WMN3TP/W provides additional features such as byte and page write (up to 64 bytes) making it ideal for parameter storage and data logging tasks. Its self-timed write cycle with auto-clear ensures data integrity during power-up and power-down sequences.

With its robust design, the M95160-WMN3TP/W guarantees long-term data stability and reliability, making it a preferred choice for mission-critical applications. STMicroelectronics' commitment to quality ensures that this EEPROM will deliver consistent performance, making it a trustworthy component in your electronic projects.

Whether you are working on smart meters, consumer electronics, industrial automation, or automotive applications, the M95160-WMN3TP/W from STMicroelectronics is an excellent choice for your non-volatile memory requirements.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess