STMicroelectronics M74HCT688M1R Product Overview
The M74HCT688M1R is a high-performance integrated circuit produced by STMicroelectronics, a leader in the semiconductor industry. This device is part of the HCT (High-speed CMOS TTL-compatible) family, offering a perfect blend of high-speed operation typical of CMOS devices along with the interfacing capabilities of TTL circuits.
Key Features
- Logic Type: 8-bit magnitude comparator
- Supply Voltage Range: 4.5V to 5.5V, ideal for 5V systems
- High-Speed Performance: Ensures quick response times suitable for demanding applications
- Low Power Consumption: CMOS technology provides a significant reduction in power usage compared to traditional TTL devices
- TTL Input Compatibility: Can be driven by TTL logic levels, allowing for easy integration with existing TTL systems
- Package: SOIC-20, a small-outline package that is suitable for space-constrained applications
Functionality
The M74HCT688M1R functions as an 8-bit comparator, designed to compare two 8-bit words and provide output results based on their magnitude. The device features two sets of eight inputs, labeled A0 to A7 and B0 to B7, and an active-low output that indicates whether the two input words are equal. When the A inputs match the B inputs, the output pin (Pin 19) is driven low, signaling equality.
Applications
This IC is suitable for a variety of applications that require fast and efficient comparison of digital data. It can be used in:
- Data processing systems
- Control systems
- Computer motherboards for memory and I/O address decoding
- Communication systems for data integrity checks
Quality and Reliability
STMicroelectronics is renowned for its commitment to quality and reliability. The M74HCT688M1R is manufactured with high-quality materials and undergoes rigorous testing to ensure it meets the industry standards for performance and durability. Customers can trust this product to deliver consistent performance over time, even in challenging environments.
Conclusion
The M74HCT688M1R from STMicroelectronics is a versatile and reliable component for any digital system requiring efficient data comparison. Its low power consumption, high-speed operation, and TTL compatibility make it an excellent choice for designers and engineers looking to optimize their digital applications.