EN
  • EN
  • DE

M74HCT573TTR

Part No M74HCT573TTR
Manufacturer STMicroelectronics
Catalog Logic - Latches
Description IC LATCH OCTAL D 3STATE 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage - Operating 4.5 V to 5.5 V
Independent Circuits 1
Propagation Delay Time (ns) 19ns
Current - Output High, Low 6mA, 6mA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 020989-M74HCT573TTR
Ultra Librarian 3D Model Ultra Librarian M74HCT573TTR CAD Model

Description

STMicroelectronics M74HCT573TTR Octal Transparent Latch

The M74HCT573TTR from STMicroelectronics is a high-performance CMOS octal transparent latch designed to operate in a wide range of applications, from industrial to consumer electronics. This integrated circuit is part of the HCT family, which means it is compatible with TTL logic levels and can be directly interfaced with MOS and bipolar circuits.

Featuring a robust design, the M74HCT573TTR provides latch function for eight data lines, each with 3-state non-inverting outputs. The transparent latches hold data when the Latch Enable (LE) input is high, and pass data when LE is low, offering a flexible way to manage data flow in a system. The 3-state outputs ensure that additional latches or drivers can be connected to a common bus without conflict.

The device is characterized for operation from -55°C to 125°C, making it suitable for use in environments with extreme temperature conditions. It comes in a TSSOP package, which is ideal for space-constrained applications, and the surface-mount design allows for more compact and efficient PCB layouts.

Key Features:

  • High-Speed CMOS Logic
  • Octal D-type transparent latch with 3-state outputs
  • Direct LSTTL input logic compatibility; VIL=0.8V (max), VIH=2V (min)
  • CMOS input compatibility: Il ≤ 1µA at VOL, VOH
  • Power down protection on inputs and outputs
  • Support for low power operation with a typical quiescent current of 4µA
  • Wide operating temperature range: -55°C to 125°C
  • Available in TSSOP48 package for reduced space requirements

The M74HCT573TTR is designed for use in applications that require high-speed, reliable data retention and interfacing. It is commonly used in data buffering in computers, communication systems, and other digital systems where a temporary storage of data is required. The device's compatibility with a wide range of logic families makes it a versatile choice for designers looking to create flexible and resilient electronic systems.

Overall, the M74HCT573TTR is a testament to STMicroelectronics' commitment to providing high-quality, reliable components that meet the evolving needs of modern electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-DIP
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LVT16373ADGG - BU
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HCT259D - D LATCH, HC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Nexperia USA Inc.
NOW NEXPERIA 74ALVC573BQ - BUS D
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
BUS DRIVER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2502 $58.7970
565+ $0.2054 $116.0510
875+ $0.1989 $174.0375
1,200+ $0.1926 $231.1200
1,555+ $0.1861 $289.3855
2,080+ $0.1668 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,468 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess