EN
  • EN
  • DE

M74HC646RM13TR

Part No M74HC646RM13TR
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 205307-M74HC646RM13TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M74HC646RM13TR CAD Model

Description

STMicroelectronics M74HC646RM13TR Product Overview

The M74HC646RM13TR from STMicroelectronics is a high-speed CMOS octal bus transceiver and register designed to interface with 8-bit buses in bidirectional communication. This integrated circuit is tailored for synchronous two-way communication between data buses and can be used in a wide range of applications, including microprocessor systems, computer networking, and data transfer interfaces.

Key Features

  • Advanced CMOS Technology: The device leverages advanced silicon-gate CMOS technology, which provides high-speed operation while maintaining low power consumption.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 2V to 6V, making it suitable for various applications and compatible with TTL levels.
  • High Noise Immunity: Characterized by high noise immunity, the M74HC646RM13TR is designed to withstand environmental disturbances, ensuring reliable data transmission.
  • Octal Bus Transceiver: It features eight bidirectional transceivers with 3-state outputs, allowing for flexible data flow control in either direction.
  • Integrated Registers: The device includes 8-bit registers for temporary data storage, which can be controlled independently from the bus transceiver functions.
  • Multiple Package Options: Available in a variety of packages, including the compact TSSOP, which is ideal for space-constrained applications.

Applications

The M74HC646RM13TR is a versatile component that can be implemented in a diverse set of electronic systems, such as:

  • Microprocessor or Microcontroller based systems
  • Data communication and networking equipment
  • Memory buffering and data storage devices
  • Peripheral interfacing
  • Industrial control systems

Reliability and Quality

STMicroelectronics is known for its commitment to quality and reliability. The M74HC646RM13TR is no exception and is manufactured to meet high industry standards, ensuring performance and durability for end-users. It is also supported by STMicroelectronics' global technical support and service network, providing additional assurance for designers and manufacturers who choose this product for their systems.

You May Also Be Interested in

EliteMT
Lowest to $1.3456
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
ESMT
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
Shindengen
Lowest to $0.2021
Atmel
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
ESMT
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6260 $59.4700
225+ $0.5140 $115.6500
350+ $0.4978 $174.2300
480+ $0.4816 $231.1680
625+ $0.4655 $290.9375
830+ $0.4181 $347.0230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess