EN
  • EN
  • DE

M74HC541RM13TR

Part No M74HC541RM13TR
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST 8BIT 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 7.8mA, 7.8mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 20-SOP
Win Source Part Number 020978-M74HC541RM13TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial, Automation & Process Control, Signal Processing
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian M74HC541RM13TR CAD Model

Description

STMicroelectronics M74HC541RM13TR Octal Buffer/Line Driver

The M74HC541RM13TR from STMicroelectronics is a high-speed CMOS octal buffer and line driver designed to interface with standard logic ICs. This device is part of the HC family and offers robust performance with an advanced silicon-gate CMOS fabrication. The M74HC541RM13TR is specifically engineered to meet the demanding requirements of high-speed data transmission while maintaining low power consumption.

Key Features

  • Logic Type: Octal buffer/line driver with 3-state outputs
  • Operating Voltage Range: 2V to 6V, making it suitable for a variety of applications
  • High Noise Immunity: VNIH = VNIL = 28% VCC (min) ensures reliable operation in noisy environments
  • Pin and Function Compatibility: Directly compatible with 54/74LS540
  • Output Drive Capability: Capable of driving 15 LSTTL loads
  • High-Speed Performance: tPD = 8ns (typ) at VCC = 5V, CL = 50pF, TA = 25°C
  • Low Power Dissipation: ICC = 4µA (max) at TA = 25°C

Applications

The M74HC541RM13TR is versatile and can be used in a broad range of applications, including:

  • Buffering and driving bus lines
  • Memory address drivers
  • Input/output ports
  • Data transmission systems
  • Control systems

Quality and Reliability

STMicroelectronics ensures that the M74HC541RM13TR meets rigorous quality and reliability standards. The device is provided in a surface-mount package, specifically in a TSSOP20 package, making it suitable for automated assembly processes and compact PCB layouts.

Ordering Information

The product is available in tape and reel packaging, facilitating efficient handling and manufacturing. The ordering code for this product is M74HC541RM13TR, where 'RM' denotes the tape and reel option and 'TR' indicates the TSSOP20 package.

You May Also Be Interested in

Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20-LCC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess