STMicroelectronics M74HC541B1 Octal Bus Buffer
The M74HC541B1 is a high-speed CMOS octal bus buffer manufactured by STMicroelectronics, designed to have the same high-speed performance of LSTTL combined with the true CMOS low power consumption. This integrated circuit is an advanced member of the 74HC family, which has been engineered to interface between two different voltage domains, offering a non-inverting buffer with 3-state outputs.
This versatile buffer features eight separate bus buffer gates with 3-state outputs, each capable of driving highly capacitive or relatively low-impedance loads. The 3-state control gate operates as a two-input AND gate with active-low inputs so that if either output enable (OE1 or OE2) input is held high, the corresponding four outputs will be in a high-impedance state. This feature allows for the disconnection of the outputs from the bus lines, thereby enabling multiple devices to share the same bus without interference.
The M74HC541B1 is characterized by its high noise immunity and low power consumption, making it a reliable choice for interfacing and driving heavy loads while maintaining signal integrity. It is suitable for use in a wide range of applications, from industrial and automotive systems to consumer electronics and telecommunications equipment.
Key features of the M74HC541B1 include:
- High-speed operation: tPD = 8 ns (typ) at VCC = 6 V
- Low power dissipation: ICC = 4 µA (max) at TA = 25 °C
- High noise immunity: VNIH = VNIL = 28% VCC (min)
- Power down protection is provided on all inputs and outputs
- Pin and function compatible with 74 series 541
- Multiple package options: DIP20, SO20, and TSSOP20
For design flexibility, the M74HC541B1 is available in several package types, including DIP20, SO20, and TSSOP20. This allows for easy integration into a variety of PCB layouts and designs. The device is also specified for a wide operating voltage range of 2V to 6V, providing compatibility with TTL, LSTTL, and CMOS logic levels without the need for external components.
Overall, the M74HC541B1 from STMicroelectronics is a robust and reliable solution for those seeking a high-performance octal bus buffer with the added convenience of 3-state outputs to facilitate bus management in complex electronic systems.