EN
  • EN
  • DE

M74HC4094TTR

Part No M74HC4094TTR
Manufacturer STMicroelectronics
Catalog Logic - Shift Registers
Description IC SHIFT LATCH REG SIPO 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Purpose Serial to Parallel
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 020977-M74HC4094TTR
Ultra Librarian 3D Model Ultra Librarian M74HC4094TTR CAD Model

Description

STMicroelectronics M74HC4094TTR Product Overview

The M74HC4094TTR from STMicroelectronics is a high-performance, 8-stage shift-and-store bus register integrated circuit, designed to operate in a wide range of applications that require serial-to-parallel data conversion with storage. This IC is part of the high-speed CMOS family and is fabricated using silicon gate CMOS technology, which ensures robustness, high noise immunity, and low power consumption.

Key Features

  • Advanced CMOS Technology: The M74HC4094TTR utilizes advanced CMOS technology, offering high speed and reduced power consumption.
  • 8-Bit Serial-In/Parallel-Out Shift Register: The device features an 8-bit serial input to parallel output shift register, allowing for efficient data processing and communication within electronic systems.
  • Tri-State Outputs: The parallel outputs are tri-state configurable, providing the flexibility to connect multiple registers in parallel or in series without the need for external buffering.
  • Additional Output for Sequential Expansion: An additional serial output is available to enable cascading of multiple devices for extended serial-to-parallel conversion applications.
  • Wide Operating Voltage Range: The device can operate over a broad voltage range from 2V to 6V, making it compatible with various logic levels and suitable for battery-operated applications.
  • High Noise Immunity: The inherent characteristics of CMOS technology provide this IC with a high level of noise immunity, ensuring reliable operation in electrically noisy environments.
  • Compliance with JEDEC Standards: The M74HC4094TTR is fully compliant with JEDEC standard no. 7A, ensuring industry-standard specifications and interoperability.

Applications

The versatility of the M74HC4094TTR makes it ideal for a wide array of applications, including:

  • Serial-to-parallel data conversion
  • Remote control systems
  • Sequential logic operations
  • LED and display drivers
  • Communication systems

Package and Quality

The M74HC4094TTR is offered in a TSSOP16 package, providing a compact footprint suitable for space-constrained applications. It is also characterized for operation from -55°C to 125°C, ensuring performance in extreme temperature conditions. STMicroelectronics is committed to high-quality standards, and this product is no exception, complying with the rigorous demands of the electronics industry for reliability and consistency.

For designers and engineers looking for a reliable solution to their data conversion and storage needs, the M74HC4094TTR offers a perfect blend of performance, power efficiency, and flexibility.

You May Also Be Interested in

Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.3437
Texas Instruments
IC UNIV SHIFT/STOR REG 20-SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC 8BIT SHIFT REG 3ST-OUT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC REGISTER FILE DL 16X4 24-SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.1603
Texas Instruments
SN74LS595NSRG4 / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3456 $58.7520
410+ $0.2836 $116.2760
635+ $0.2748 $174.4980
870+ $0.2659 $231.3330
1,125+ $0.2570 $289.1250
1,505+ $0.2305 $346.9025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess