EN
  • EN
  • DE

M74HC4050TTR

Part No M74HC4050TTR
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/CNVRTR HEX N-INV 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 74HC
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 6
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 5.2mA, 5.2mA
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 765437-M74HC4050TTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M74HC4050TTR CAD Model

Description

STMicroelectronics M74HC4050TTR - Hex High-to-Low Level Shifter

The M74HC4050TTR from STMicroelectronics is a high-performance, silicon-gate CMOS device that features six non-inverting buffer/line drivers with 3-state outputs. It is designed to interface TTL to high-speed CMOS logic while operating at the same voltage level. The device is particularly well-suited for driving high-capacitive loads and can be used in a wide range of applications, including logic level shifting, data buffering, and signal driving.

Key Features:

  • High-to-Low Level Shifting: Capable of translating signals from high logic levels to low logic levels, making it ideal for interfacing between systems that operate at different voltage levels.
  • High-Speed Operation: Ensures fast response times and high data throughput, with a typical propagation delay time of only 8ns at Vcc = 5V, CL = 15pF, and TA = 25°C.
  • Wide Operating Voltage Range: Can function within a range of 2V to 6V, providing versatility in various power environments.
  • Low Power Consumption: Exhibits reduced power consumption characteristics, with a typical quiescent current of 1μA, making it suitable for power-sensitive applications.
  • High Noise Immunity: Characterized by a high level of immunity to electrical noise, which is essential for maintaining signal integrity in noisy environments.
  • Pin and Function Compatibility: The M74HC4050TTR is fully compatible with the industry-standard 74HC4050, ensuring easy integration into existing designs.

Package and Availability:

The device comes in a TSSOP package, which stands for Thin Shrink Small Outline Package. The TSSOP package is known for its compact footprint and is often used in space-constrained applications. The part number M74HC4050TTR specifically refers to the tape and reel packaging option, which is suitable for automated assembly processes.

Applications:

The versatility of the M74HC4050TTR makes it suitable for a broad range of applications, including but not limited to:

  • Level translation for interfacing devices operating at different voltage levels
  • Bus drivers for high-capacitive loads
  • Input/Output buffering for microprocessors and microcontrollers
  • Signal driving for communication interfaces

You May Also Be Interested in

ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Texas Instruments
PROTOTYPE
Lowest to $1.4553
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess