EN
  • EN
  • DE

M74HC374M1R

Part No M74HC374M1R
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (M)
Description OCTAL D-TYPE FLIP FLOP WITH 3 STATE OUTPUT NON INVERTING
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 205224-M74HC374M1R
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian M74HC374M1R CAD Model

Description

Product Overview: M74HC374M1R

The M74HC374M1R is a high-speed CMOS octal D-type flip-flop integrated circuit (IC) manufactured by STMicroelectronics. This device is part of the HC family, which is designed to operate with a power supply range of 2V to 6V, making it suitable for a wide variety of digital applications. The M74HC374M1R is particularly well-suited for interfacing with microprocessors, where it can be used to increase data bus bandwidth or as a temporary storage element.

Key Features

  • High-Speed Performance: The M74HC374M1R offers high-speed operation similar to equivalent LSTTL devices, ensuring quick data transfer and processing capabilities.
  • Low Power Consumption: Its CMOS technology ensures low power dissipation, which is vital for energy-efficient applications and battery-powered devices.
  • Octal D-type Flip-Flops: This IC contains eight edge-triggered flip-flops, with a common clock (CLK) and output enable (OE) for all flip-flops, allowing for synchronous control of data.
  • Tri-State Outputs: The outputs of the M74HC374M1R are tri-state, which means they can be in one of three states: high, low, or high-impedance. This feature is essential for bus-oriented applications.
  • Pin and Function Compatibility: The device is pin-compatible with the LSTTL 74LS374, providing an easy upgrade path for systems using older technology.

Applications

The versatile nature of the M74HC374M1R makes it suitable for a broad range of applications, including:

  • Buffer storage
  • Memory address registers
  • Data storage and transfer in microprocessor systems
  • Communication systems
  • Instrumentation and control systems

Package and Quality

The M74HC374M1R comes in a compact SO-20 package, which is designed to meet the requirements of space-constrained applications. STMicroelectronics is committed to delivering high-quality products, and this IC is no exception, with rigorous testing and quality control measures in place to ensure reliability and performance.

In summary, the M74HC374M1R from STMicroelectronics is a reliable and efficient solution for designers looking to implement octal D-type flip-flops in their digital systems. Its combination of high-speed operation, low power consumption, and practical design features make it an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
EliteMT
Lowest to $1.3456
Shindengen
Lowest to $0.2021
EPCOS (TDK)
Need more? Email Us
ESMT
Need more? Email Us
ESMT
Need more? Email Us
Shindengen
Lowest to $5.6838
EliteMT
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3108 $59.0520
455+ $0.2550 $116.0250
705+ $0.2471 $174.2055
970+ $0.2391 $231.9270
1,250+ $0.2312 $289.0000
1,675+ $0.2072 $347.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess