EN
  • EN
  • DE

M74HC367TTR

Part No M74HC367TTR
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS BUFF TRI-ST HEX 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 2, 4 (Hex)
Output Type Push-Pull
Current - Output High, Low 7.8mA, 7.8mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 114067-M74HC367TTR
Ultra Librarian 3D Model Ultra Librarian M74HC367TTR CAD Model

Description

STMicroelectronics M74HC367TTR Product Overview

The M74HC367TTR from STMicroelectronics is a high-speed CMOS logic hex non-inverting buffer and line driver designed to interface with standard logic components. This integrated circuit is part of the HC family, which signifies the use of silicon-gate CMOS technology to achieve operating speeds similar to LSTTL devices, with the low power consumption of standard CMOS integrated circuits.

Key Features

  • Logic Type: Hex Non-Inverting Buffer/Line Driver with 3-State Outputs
  • Supply Voltage Range: 2V to 6V, making it compatible with a wide range of applications and other logic families.
  • High Noise Immunity: VNIH = VNIL = 28% VCC (min), providing reliable operation even in noisy environments.
  • Pin and Function Compatibility: Directly interchangeable with other standard logic products for easy integration.
  • Package: The TTR suffix indicates that this device is offered in a thin shrink small outline package (TSSOP), specifically TSSOP16. This package is ideal for space-constrained applications.
  • High Fan-out: Capable of driving up to 15 LSTTL loads, which is beneficial for distributed systems.
  • Low Power Consumption: Balanced propagation delays and transition times contribute to this device's energy efficiency.
  • Temperature Range: Designed to operate over an extended temperature range from -55°C to 125°C, making it suitable for industrial applications.

Applications

The versatile nature of the M74HC367TTR makes it suitable for a broad range of applications, including:

  • Buffer and line driving for data buses
  • Control systems
  • Logic level shifting
  • Signal amplification and conditioning
  • Memory address driving

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the M74HC367TTR is no exception. It is manufactured to meet the highest industry standards for performance and reliability, ensuring that it can withstand the rigors of both commercial and industrial environments.

Whether used in complex microprocessor systems or simple logic gates, the M74HC367TTR provides the functionality and performance expected from a leading semiconductor manufacturer like STMicroelectronics.

You May Also Be Interested in

Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess