Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 7.8mA, 7.8mA
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number 74HC245
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 732340-M74HC245TTR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M74HC245TTR CAD Model

Description

STMicroelectronics M74HC245TTR Octal Bus Transceiver

The M74HC245TTR from STMicroelectronics is a high-speed CMOS octal bus transceiver designed for asynchronous communication between data buses. This integrated circuit is well-suited for a wide array of applications that require efficient data transfer, including computing systems, communication interfaces, and industrial control environments.

Key Features

  • Logic Type: CMOS
  • Number of Channels: 8
  • Directionality: Bidirectional
  • Operating Voltage Range: 2V to 6V
  • Output Current: High-level 6 mA, Low-level 6 mA
  • Propagation Delay Time: 8 ns at 6V
  • Mounting Type: Surface Mount
  • Package / Case: TSSOP-20
  • Operating Temperature: -55°C to 125°C

Product Description

The M74HC245TTR is a versatile octal bus transceiver that operates as an interface between two buses operating at different voltage levels. Its bidirectional data flow with output enable (OE) control makes it ideal for multiplexed data transmission. The device's true logic design ensures non-inverting data transfer, which is critical for maintaining data integrity.

Constructed with silicon gate CMOS technology, the M74HC245TTR offers a robust solution with high noise immunity and low power consumption. The transceiver is capable of operating with a wide voltage range of 2V to 6V, ensuring compatibility with various logic levels and offering flexibility in system design.

Additionally, the device features a latch-up performance that exceeds 250 mA on 74HC series devices, providing reliable operation even under challenging conditions. The TSSOP-20 package is compact and suitable for space-constrained applications, and the surface mount design facilitates easier integration into PCBs.

With its ability to handle significant current of up to 6 mA for both high and low-level outputs and with a fast propagation delay of only 8 ns at a 6V supply, the M74HC245TTR ensures efficient and rapid data transmission. The wide operating temperature range from -55°C to 125°C guarantees performance in extreme environments, making it an excellent choice for industrial and automotive applications.

Overall, the M74HC245TTR from STMicroelectronics is a reliable and high-performing component that can be a critical part of any data bus communication system.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 2/2 16SOIC
Need more? Email Us
ECAD model for SN65LVDM051D
Maxim Integrated
IC TRANSCEIVER 4/0 16TSSOP
Need more? Email Us
ECAD model for MAX3043CUE+
Renesas Electronics America
IC TRANSCEIVER FULL 1/1 10MSOP
Need more? Email Us
ECAD model for ISL32430EIUZ-T7A
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SOIC
Need more? Email Us
ECAD model for TRSF3238EIDWR
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SOIC
Need more? Email Us
ECAD model for MAX3223ECDW
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN
Need more? Email Us
ECAD model for MAX3223ECTP+
Intersil
IC TRANSCEIVER FULL 2/0 24QFN
Need more? Email Us
ECAD model for ISL1535IRZ
Microchip Technology
IC TRANSCEIVER HALF 1/1 8DFN
Need more? Email Us
ECAD model for MCP2025-500E/MD
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8PDIP
Need more? Email Us
ECAD model for MAX3072EAPA+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3322 $64.7790
475+ $0.2727 $129.5325
735+ $0.2642 $194.1870
1,015+ $0.2556 $259.4340
1,310+ $0.2471 $323.7010
1,755+ $0.2214 $388.5570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 25,000 pieces
MOQ: 195 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention