EN
  • EN
  • DE

M74HC245M1R

Part No M74HC245M1R
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Description Bus Xcvr Single 8-CH 3-ST 20-PIN SOIC T/r / IC Bus Transcvr 3-ST 8 Bit 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
High Level Output Current -7.8 mA
Logic Function Transceiver
Low Level Output Current 7.8 mA
Maximum Operating Temperature 125 °C
Max Power Dissipation 500 mW
Max Supply Voltage 6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Surface Mount
Number of Channels 8
Number of Circuits 8
Number of Elements 1
Number of Pins 20
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 120 ns
RoHS Compliant
Turn-On Delay Time 270 ns
Win Source Part Number 988110-M74HC245M1R
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M74HC245M1R CAD Model

Description

STMicroelectronics M74HC245M1R Octal Bus Transceiver

The M74HC245M1R from STMicroelectronics is a high-speed CMOS octal bus transceiver designed to address the requirements of system architects who are in search of a device that ensures seamless data communication between two buses. This integrated circuit is part of the HC family, which is characterized by the ability to operate at high speeds with low power consumption.

Featuring eight non-inverting bidirectional buffers, the M74HC245M1R is perfect for interfacing between different voltage levels in a digital system. It operates as two 8-bit transceivers with separate input-output, direction control, and output enable for each section. The device allows data flow from the A bus to the B bus or from the B bus to the A bus, depending on the logic level at the direction control (DIR) input. The output enable (OE) input, when set to a low level, activates the device and allows data transmission. Conversely, a high level at the OE input disables the device, thus isolating the buses.

One of the key features of the M74HC245M1R is its compatibility with TTL levels, which allows it to be used in mixed-technology environments. The device operates over a broad voltage range from 2V to 6V, making it versatile for various applications. Its high noise immunity and low power consumption are significant advantages in battery-operated and portable devices.

The M74HC245M1R comes in a compact SOP-20 package, which is suitable for space-constrained applications. This package is designed for optimized PCB space usage, ensuring that the device can be integrated into systems with limited real estate. The pin configuration and package design are optimized for easy PCB layout and reliable soldering, which is critical for volume production.

Applications for the M74HC245M1R are diverse and include memory switching, driving bus lines in computing and telecom systems, and interfacing in microprocessor-based systems. The device's robust performance characteristics make it an excellent choice for high-speed data transfer and communication protocols where data integrity and reliability are paramount.

Overall, the M74HC245M1R from STMicroelectronics represents a reliable and efficient solution for modern digital systems requiring high-speed, low-power bidirectional data communication.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3636 $54.5440
90+ $1.1189 $100.7010
140+ $1.0839 $151.7460
195+ $1.0490 $204.5550
250+ $1.0140 $253.5000
330+ $0.9091 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 470 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess