EN
  • EN
  • DE

M74HC03B1

Part No M74HC03B1
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Features Open Drain
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent (Max) 1μA
Current - Output High, Low -, 5.2mA
Logic Level - Low 0.5 V to 1.8 V
Logic Level - High 1.5 V to 4.2 V
Max Propagation Delay @ V, Max CL 10ns @ 6V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 14-DIP
Dimension 14-DIP (0.300", 7.62mm)
Win Source Part Number 073009-M74HC03B1
Ultra Librarian 3D Model Ultra Librarian M74HC03B1 CAD Model

Description

STMicroelectronics M74HC03B1 Quad 2-Input NAND Gate

The M74HC03B1 is a high-speed CMOS Quad 2-Input NAND Gate IC manufactured by STMicroelectronics. This integrated circuit is designed to deliver the functionality of NAND logic gates with the added benefits of CMOS technology, offering low power consumption, high noise immunity, and the ability to drive large loads.

Each of the four independent NAND gates in the M74HC03B1 operates with two inputs, providing users with a versatile component for implementing complex logic functions in a variety of electronic applications. The device is capable of operating with a wide range of supply voltages, from 2V to 6V, making it suitable for interfacing with both TTL (Transistor-Transistor Logic) and CMOS logic levels.

Key Features:

  • Logic Type: Quad 2-Input NAND Gate
  • Operating Voltage Range: 2V to 6V
  • High Noise Immunity: VNIH = VNIL = 28% VCC (min)
  • Output Drive Capability: 10 LSTTL Loads
  • Low Power Dissipation: ICC = 1μA (max) @ TA = 25°C
  • High Speed: tPD = 8ns (typ) @ VCC = 6V, CL= 50pF, TA = 25°C
  • Balanced Propagation Delays: Ensuring symmetrical operation
  • Pin and Function Compatible with 74 Series Logic: Easy replacement and integration in existing designs

The device is encapsulated in a DIP-14 (Dual In-line Package) making it easy to handle and integrate into both prototyping and production environments. Its robustness and reliability are hallmarks of STMicroelectronics' dedication to quality, ensuring that the M74HC03B1 meets the stringent requirements of the electronics industry.

Applications for the M74HC03B1 are diverse and include logic synthesis, signal processing, and any circuitry where the logic of NAND gates is required. Its low power consumption makes it particularly well-suited for battery-operated devices, while its high speed and driving capability make it a good choice for high-performance systems.

Whether you are designing consumer electronics, automotive systems, or complex computational hardware, the M74HC03B1 from STMicroelectronics provides the reliability and performance needed for your digital logic solutions.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6302 $60.4114
17+ $7.0813 $120.3821
26+ $6.8595 $178.3470
35+ $6.6389 $232.3615
45+ $6.4172 $288.7740
61+ $5.7531 $350.9391
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess