EN
  • EN
  • DE

M68AF127BM70MC1U

Part No M68AF127BM70MC1U
Manufacturer STMicroelectronics
Catalog SRAM
Description 1Mbit 128K x8, 5V Asynchronous SRAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 308822-M68AF127BM70MC1U
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M68AF127BM70MC1U CAD Model

Description

The M68AF127BM70MC1U is a high-performance, non-volatile memory module from STMicroelectronics, one of the leading names in the semiconductor industry. This advanced memory product is specifically designed to meet the rigorous demands of modern electronic applications, providing a reliable and efficient solution for data storage.

With a memory size of 1 Mbit, the M68AF127BM70MC1U offers ample space for firmware storage, configuration parameters, or any other critical data that needs to be preserved across power cycles. The memory is organized as 64K x16 bits, which facilitates rapid access and efficient data handling, making it an ideal choice for applications that require fast and reliable data retrieval.

Operating at a voltage range of 4.5V to 5.5V, this memory module is extremely versatile and can be integrated into a wide variety of electronic systems without the need for complex power management. The access time of 70ns ensures that data is available quickly, which is essential for high-speed applications and can significantly improve system performance.

The M68AF127BM70MC1U is packaged in a robust, 44-pin SOP (Small Outline Package) that is designed for easy mounting onto printed circuit boards (PCBs). This compact form factor is useful for space-constrained applications while still providing the necessary connectivity for reliable operation.

STMicroelectronics has equipped this memory module with advanced features such as automatic power-down, which helps to reduce power consumption when the device is not actively being accessed. This makes the M68AF127BM70MC1U an environmentally friendly choice that can contribute to energy-saving efforts in electronic designs.

Whether it's for industrial control systems, automotive electronics, or consumer devices, the M68AF127BM70MC1U is a testament to STMicroelectronics' commitment to providing high-quality, durable, and cutting-edge memory solutions. Its combination of high capacity, fast access times, and low power consumption makes it a top contender for designers looking to enhance their systems with reliable and efficient non-volatile memory.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 44TSOP
Lowest to $4.5986
Cypress Semiconductor Corp
IC SRAM 36MBIT 167MHZ 100TQFP
Lowest to $59.7786
IDT, Integrated Device Technology Inc
IC SRAM 1MBIT 10NS 44TSOP
Lowest to $0.0347
ISSI, Integrated Silicon Solution Inc
IC SRAM 8MBIT 55NS 48MINIBGA
Lowest to $6.5283
Cypress Semiconductor Corp
8 Mbit (1024K x 8/512K x 16) nvSRAM
Lowest to $84.8303
Lyontek Inc.
64Kbit 2.7V~5.5V SOP-28-300mil Memory (ICs) RoHS
Lowest to $2.1829
Cypress Semiconductor Corp
IC SRAM 4MBIT 100MHZ 100TQFP
Lowest to $7.3135
Cypress Semiconductor Corp
IC SRAM 1MBIT 10NS 44TSOP
Lowest to $2.0374
ISSI, Integrated Silicon Solution Inc
IC SRAM 8MBIT 45NS 44TSOP / SRAM Chip Async Single 2.5V/3.3V 8M-bit 1M x 8 45ns 44-Pin TSOP-II
Lowest to $3.6090

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess