The M59PW016-100S16 is a state-of-the-art flash memory device from STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This high-performance 16-bit parallel flash memory is designed to meet the rigorous demands of a wide range of applications, including automotive, industrial, and consumer electronics.
Key Features
- Memory Size: The device offers a substantial storage capacity of 16 Mbit, suitable for firmware storage, code shadowing, and data logging.
- Access Time: It boasts a fast access time of 100 ns, enabling quick read operations that are crucial for high-speed computing environments.
- Operating Voltage: The M59PW016-100S16 operates within a voltage range of 2.7V to 3.6V, ensuring compatibility with low-voltage applications while maintaining power efficiency.
- Temperature Range: This flash memory is designed to withstand industrial temperature ranges from -40°C to +85°C, making it reliable under extreme conditions.
- Programming: It features a flexible programming model that includes byte and word programming, providing versatility and ease of use for developers.
- Security: The device incorporates security features such as block protection and a hardware lock to safeguard sensitive data.
Applications
The M59PW016-100S16 is ideal for a variety of applications where reliable and fast non-volatile memory storage is required. Its robust design and advanced features make it particularly well-suited for:
- Automotive control units
- Boot code storage in embedded systems
- Industrial control systems
- Telecommunication infrastructure
- Consumer electronics with firmware upgrade capabilities
Quality and Reliability
STMicroelectronics is committed to delivering products that adhere to the highest standards of quality and reliability. The M59PW016-100S16 flash memory is no exception, and it is manufactured using a rigorous quality control process to ensure that it meets the stringent requirements of today's electronic devices.
For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the STMicroelectronics website or contact their local sales office.