The M58WR032QT70ZB6F is a high-performance, 32Mbit (4M x 8 or 2M x 16) non-volatile memory module from STMicroelectronics, a global semiconductor leader known for its advanced integrated circuits and solutions. This memory product belongs to the M58WR family, which is designed for a wide range of applications requiring reliable data storage, quick access times, and long-term data retention.
Key Features
- Memory Size: 32 Mbit, organized as either 4M x 8 or 2M x 16, providing ample storage for firmware, configuration parameters, or data logging.
- Access Time: The device boasts a fast access time, with a speed grade of 70ns, facilitating quick read and write operations.
- Operating Voltage: It operates within a range of 2.7V to 3.6V, making it suitable for low-power applications and compatible with many microcontrollers and processors.
- Temperature Range: The product is designed to perform reliably in a wide temperature range, typically from -40°C to +85°C, ensuring stability in various environmental conditions.
- Package Type: Housed in a FBGA package, the M58WR032QT70ZB6F is designed for surface mount technology, providing a compact footprint for space-constrained applications.
- Endurance: High endurance levels are guaranteed, with the device capable of withstanding a significant number of program/erase cycles, which is essential for applications that frequently update stored data.
Applications
The versatile nature of the M58WR032QT70ZB6F makes it an ideal choice for a range of applications, including:
- Embedded systems and real-time computing platforms
- Automotive electronics and infotainment systems
- Industrial control and automation equipment
- Telecommunication infrastructure and networking devices
- Consumer electronics requiring stable, non-volatile memory storage
With its robust design, fast access time, and large storage capacity, the M58WR032QT70ZB6F from STMicroelectronics represents a reliable solution for designers and engineers looking to integrate a non-volatile memory component into their electronic systems.