The M58BW016DB80T3G is a high-performance 16 Mbit (1MB x16) non-volatile flash memory module from STMicroelectronics, designed to offer a reliable and efficient storage solution for a wide range of applications. This advanced memory component is part of the Numonyx™ family of products, which are known for their quality, durability, and flexibility.
Key Features
- Memory Size: 16 Mbit (1 Megabyte x 16)
- Memory Organization: 1MB x 16, providing a well-structured memory map for efficient data management.
- Supply Voltage: 2.7V to 3.6V, accommodating a wide range of power supply requirements.
- Access Time: 80ns, ensuring rapid data retrieval and high-speed operations.
- Temperature Range: Industrial-grade with an operating temperature range of -40°C to +85°C, suitable for demanding environments.
- Package: FBGA (Fine-pitch Ball Grid Array), offering a compact footprint and excellent thermal performance.
Performance and Reliability
The M58BW016DB80T3G is engineered with advanced technology to provide fast access times and high data throughput, making it ideal for applications requiring quick boot and frequent updates. Its robust design ensures data integrity and reliability under a variety of conditions, including industrial and automotive environments.
Application Versatility
With its wide voltage range and fast access time, the M58BW016DB80T3G is versatile enough to be used in a multitude of applications. It is particularly well-suited for embedded systems, automotive electronics, telecommunications, and industrial control systems where dependable non-volatile memory is crucial.
Easy Integration
The FBGA package and standard interface of the M58BW016DB80T3G allow for straightforward integration into existing designs, minimizing development time and simplifying the design process. Its compatibility with various microcontrollers and processors ensures it can be easily adopted into a wide range of products.
Conclusion
The STMicroelectronics M58BW016DB80T3G flash memory module represents a blend of performance, reliability, and versatility, making it an excellent choice for designers and engineers looking for a dependable non-volatile memory solution. Its robust feature set and ease of integration make it a valuable component for a diverse array of electronic applications.