STMicroelectronics M58BW016DB80T3 Flash Memory
The M58BW016DB80T3 is a high-performance, 16-megabit (Mb) non-volatile flash memory component from STMicroelectronics, a leader in the semiconductor industry. Engineered with precision and reliability in mind, this memory device is suitable for a wide range of applications that require data and program storage. Its robust design and advanced technology make it an ideal choice for automotive, industrial, and telecommunication sectors.
Constructed with a 16-bit bus width, the M58BW016DB80T3 offers a seamless interface for efficient data communication and rapid access times. This memory device operates at a standard voltage range, typically 3.0V to 3.6V, which is compatible with most contemporary digital systems, ensuring easy integration into various electronic designs.
One of the key features of the M58BW016DB80T3 is its 'Burst Read' mode, which significantly enhances read performance by allowing for a continuous stream of data after an initial access delay. This mode is particularly beneficial in systems where high-speed data retrieval is critical, such as in real-time computing environments.
The device is packaged in an 80-ball TFBGA (Thin Fine-Pitch Ball Grid Array) package, which is known for its space-saving footprint and excellent thermal characteristics. The compact form factor of the TFBGA package makes the M58BW016DB80T3 a perfect choice for systems where board space is at a premium, without compromising on the thermal performance and reliability.
STMicroelectronics has equipped the M58BW016DB80T3 with advanced security features to protect sensitive data. The device includes a hardware boot block protection mechanism, which ensures the integrity of the boot code. Additionally, the memory features a top or bottom parameter block sector architecture, providing flexibility in data management and security.
To sum it up, the M58BW016DB80T3 from STMicroelectronics is a robust, secure, and high-performance flash memory component that offers designers a reliable storage solution. Its advanced features and compact design make it a versatile choice for a multitude of applications that demand the highest standards in data integrity and speed.