EN
  • EN
  • DE

M58BW016DB70T3F

Part No M58BW016DB70T3F
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Description M58BW016DB70T3F St
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1074149-M58BW016DB70T3F
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M58BW016DB70T3F CAD Model

Description

Overview of STMicroelectronics M58BW016DB70T3F

The M58BW016DB70T3F is a high-performance 16 Mbit non-volatile memory module designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This memory device is part of the STMicroelectronics' Numonyx™ family and is specifically engineered to meet the rigorous demands of automotive, industrial, and other applications requiring durable and reliable flash memory solutions.

Key Features

  • Memory Size: The M58BW016DB70T3F offers a substantial storage capacity of 16 Mbits, organized as 1M x16, suitable for a wide range of applications that require ample data storage space.
  • Bus Width: The device provides a 16-bit parallel interface, enabling efficient data transfer and quick access times, which is essential for high-speed operations.
  • Supply Voltage: It operates at a supply voltage range of 2.7V to 3.6V, making it compatible with various low-power applications and systems.
  • Temperature Range: Designed to withstand extreme conditions, the M58BW016DB70T3F functions within an extended temperature range of -40°C to +125°C, ensuring reliability in automotive and industrial environments.
  • Access Time: The device boasts fast access times, facilitating quick read and write operations, which is crucial for performance-critical applications.
  • Package: Encased in a FBGA package, the M58BW016DB70T3F is designed for compact and space-constrained applications, providing a space-efficient memory solution.
  • Endurance: This flash memory module is crafted to deliver high endurance and longevity, with a large number of program/erase cycles, ensuring data integrity and retention over an extended period.

Applications

The versatility of the M58BW016DB70T3F makes it an ideal choice for a myriad of applications, including but not limited to:

  • Automotive electronics, such as engine control units, infotainment systems, and advanced driver-assistance systems (ADAS).
  • Industrial control systems that require robust and long-lasting memory storage.
  • Telecommunication infrastructure, where reliability and data integrity are paramount.
  • Medical devices that need dependable flash memory for critical data storage.

With its combination of performance, durability, and capacity, the STMicroelectronics M58BW016DB70T3F stands out as a superior choice for designers and engineers looking for a high-quality memory solution for their demanding applications.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess