EN
  • EN
  • DE

M54HC540YBF

Part No M54HC540YBF
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1074125-M54HC540YBF
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M54HC540YBF CAD Model

Description

Product Overview: M54HC540YBF from STMicroelectronics

The M54HC540YBF is a high-speed CMOS Octal Buffer and Line Driver designed to interface with standard logic families. Manufactured by STMicroelectronics, this integrated circuit is a testament to the company's commitment to providing advanced electronic components that meet the rigorous demands of modern technology applications.

Key Features

  • Logic Type: The M54HC540YBF is an octal buffer and line driver with 3-state outputs, which makes it ideal for driving bus lines or buffer memory address registers.
  • High-Speed Performance: This device operates at a high speed, which ensures minimal propagation delays and efficient data transfer across circuits.
  • CMOS Technology: The use of CMOS technology means that the device has a reduced power consumption, making it suitable for battery-powered and energy-efficient applications.
  • Wide Operating Voltage Range: It can operate on a wide range of voltages from 2V to 6V, providing flexibility in various power environments and compatibility with other logic levels.
  • Low Power Dissipation: The M54HC540YBF has a low power dissipation characteristic, further enhancing its suitability for power-sensitive designs.

Applications

The versatile nature of the M54HC540YBF allows it to be used in a variety of applications, including:

  • Logic buffer for driving high-capacitance loads
  • Memory address drivers
  • Input/output port drivers for microprocessors
  • Bus drivers for data and address buses

Quality and Reliability

STMicroelectronics ensures that the M54HC540YBF meets the highest quality and reliability standards. This product is designed for operation over an extended temperature range and is encapsulated in a robust package to withstand harsh industrial environments.

Conclusion

The M54HC540YBF from STMicroelectronics is a reliable and efficient solution for digital buffering and driving applications. Its high-speed CMOS technology, combined with a wide operating voltage range and low power consumption, makes it an excellent choice for designers looking to optimize their digital systems for performance and power efficiency.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nichia Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess