EN
  • EN
  • DE

M4Z38-BR00DB9

Part No M4Z38-BR00DB9
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 997885-M4Z38-BR00DB9
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M4Z38-BR00DB9 CAD Model

Description

The M4Z38-BR00DB9 from STMicroelectronics is a specialized battery backup holder designed to provide reliable power to memory, real-time clocks (RTC), and other low-power logic circuits during instances when the primary power source fails. This innovative product ensures that critical data is preserved and timekeeping functions continue uninterrupted during power outages.

Key Features

  • Compatibility: The holder is engineered to accommodate the BR1225 type coin cell battery, which is a common choice for backup power applications due to its high energy density and long shelf life.
  • Design: It features a compact, space-saving design with a vertical mounting orientation, making it an ideal choice for applications where board space is at a premium.
  • Material: Constructed with a durable plastic casing, it ensures that the battery is securely held in place while providing easy access for battery replacement.
  • Contacts: The holder comes equipped with nickel-plated phosphor bronze contacts that offer excellent conductivity and corrosion resistance, ensuring a reliable electrical connection to the battery.
  • Temperature Range: It operates effectively across a wide temperature range, making it suitable for use in various industrial and consumer applications.
  • Applications: The M4Z38-BR00DB9 is ideal for use in electronic devices that require a backup power source, such as embedded systems, utility meters, medical devices, and portable electronics.

Technical Specifications

  • Battery Type: BR1225 or equivalent
  • Mounting Style: Through Hole
  • Termination Style: PC Pin
  • Operating Temperature: -40°C to +85°C

The M4Z38-BR00DB9 is a testament to STMicroelectronics' commitment to providing high-quality, reliable components for the electronics industry. By integrating this battery holder into your design, you can ensure that your devices remain functional and retain critical data even in the face of unexpected power disruptions.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess