EN
  • EN
  • DE

M48Z128Y-70PM1

Part No M48Z128Y-70PM1
Manufacturer STMicroelectronics
Catalog SRAM
Description 1 Mbit 128Kb x8 ZEROPOWER SRAM | IC NVSRAM 1M PARALLEL 32PMDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 1Mb (128K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 70ns
Access Time 70ns
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 32-DIP Module
Supplier Device Package 32-PMDIP Module
Family Part Number M48Z
Manufacturer Pack Quantity 12
MSL Level 1 (Unlimited)
Win Source Part Number 1210637-M48Z128Y-70PM1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M48Z128Y-70PM1 CAD Model

Description

STMicroelectronics M48Z128Y-70PM1 Timekeeper SRAM

The M48Z128Y-70PM1 is a high-performance 128 Kbit Timekeeper<sup>® SRAM, which is a non-volatile memory module that integrates SRAM, power-fail control circuitry, and a quartz crystal into a single package. This innovative product from STMicroelectronics has been designed to maintain data integrity and keep an accurate time count in the event of a power failure, making it an ideal choice for a wide range of applications where data and time must be preserved without interruption.

One of the key features of the M48Z128Y-70PM1 is its access time of 70ns, which provides fast read and write operations, ensuring high-speed data processing for embedded systems. The module operates within a voltage range of 4.5V to 5.5V, which is typical for 5V systems, and includes a built-in battery that automatically switches to maintain SRAM and clock operations when external power is lost.

The device offers a standard 128K x 8 SRAM configuration, which enables easy integration into a variety of system architectures. Its self-contained lithium battery and on-board crystal oscillator ensure that the module maintains data and accurate time for over 10 years in the absence of external power. The M48Z128Y-70PM1 also provides a serial real-time clock with an alarm feature, which can be used to wake up systems from power-saving modes at predetermined times.

Constructed in a 28-pin, 600 mil DIP package, the M48Z128Y-70PM1 is designed for simple insertion into standard sockets, providing designers with a convenient, reliable, and space-saving non-volatile memory solution. The module's compatibility with JEDEC standard pinouts for SRAMs allows for a seamless upgrade path for systems requiring non-volatile memory with integrated timekeeping capabilities.

Overall, the M48Z128Y-70PM1 is a versatile component that combines the reliability of STMicroelectronics' non-volatile memory technology with the precision of an integrated real-time clock, making it suitable for data logging, industrial control systems, point-of-sale terminals, and other applications where data and time must be accurately maintained during power outages.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 1MBIT 10NS 44TSOP
Lowest to $1.6031
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 44TSOP
Lowest to $4.5986
Cypress Semiconductor Corp
8 Mbit (1024K x 8/512K x 16) nvSRAM | IC NVSRAM 8M PARALLEL 54TSOP
Lowest to $81.1699
ISSI, Integrated Silicon Solution Inc
IC SRAM 8M PARALLEL 44TSOP2
Lowest to $28.3678
Cypress Semiconductor Corp
IC SRAM 256KBIT 70NS 28SOIC
Lowest to $2.6588
Cypress Semiconductor Corp
8 Mbit (1024K x 8/512K x 16) nvSRAM
Lowest to $84.8303
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 44TSOP
Lowest to $4.7671
Cypress Semiconductor Corp
IC SRAM 64KBIT 25NS 64TQFP
Lowest to $34.4382
Cypress Semiconductor Corp
IC SRAM 16MBIT 45NS 48VFBGA / SRAM Chip Async Single 3V 16M-bit 2M/1M x 8/16-bit 45ns 48-Pin VFBGA Tray
Lowest to $11.7910

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess