EN
  • EN
  • DE

M48T59Y-70MH1F

Part No M48T59Y-70MH1F
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 28SOH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Real Time Clock (RTC) IC Clock/Calendar - Parallel 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets
Manufacturer STMicroelectronics
Series Timekeeper®
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets
Case / Package 28-SOH
Family Name M48T59
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number M48T59Y70MH1F, 497-4723-1, 497-4723-2
Quantity per package 936
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924885-M48T59Y-70MH1F
Ultra Librarian 3D Model Ultra Librarian M48T59Y-70MH1F CAD Model

Description

STMicroelectronics M48T59Y-70MH1F Timekeeper SRAM

The M48T59Y-70MH1F is a highly integrated battery-backed SRAM with a built-in real-time clock (RTC) from STMicroelectronics, designed to offer a reliable and compact solution for timekeeping and data storage in a wide range of applications. This device is particularly well-suited for systems that require data and time to be maintained even when the main power is lost.

Key Features

  • Integrated Power Supply: The device includes a factory-installed 3V lithium battery, which ensures that data and clock functionality are retained for over 10 years in the absence of an external power supply.
  • Real-Time Clock: The RTC provides seconds, minutes, hours, day, date, month, and year information, with the accuracy and reliability required for critical time-keeping applications. It also includes automatic leap year correction up to the year 2100.
  • Large Storage Capacity: With 64Kb (8K x 8) of non-volatile SRAM, the M48T59Y-70MH1F offers ample storage for data that must be preserved during power loss.
  • Watchdog Timer: An integrated watchdog timer ensures system reliability and helps to prevent system failures by resetting the system if the main program fails to respond within a preset time frame.
  • Programmable Alarm: The device features a programmable alarm function that can be set to a specific time, allowing for scheduled wake-up events or reminders.
  • High-Speed Access: With an access time of 70ns, the SRAM allows for rapid data retrieval and storage, making it ideal for high-performance applications.
  • Byte-Wide Interface: The straightforward byte-wide interface ensures easy integration into existing systems without the need for complex interfacing or protocol conversion.

Applications

Due to its robust feature set and reliable battery backup, the M48T59Y-70MH1F is an excellent choice for applications such as:

  • Embedded systems and industrial controllers
  • Utility meters and POS terminals
  • Security systems and network equipment
  • Medical devices and data loggers

STMicroelectronics' commitment to quality and reliability is evident in the M48T59Y-70MH1F, making it a trusted component for maintaining accurate time and preserving critical data across a variety of electronic systems.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $14.5523
Maxim Integrated
ACCURATE/ROBUST RTC WITH INTEGRA / Real Time Clock (RTC) IC Clock/Calendar 64B I²C 8-VFBGA, WLBGA
Lowest to $9.5768
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR I2C 10SMD
Need more? Email Us
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28DIP / Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 28-DIP (0.600", 15.24mm)
Lowest to $1.6817
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $1.2152
Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Lowest to $3.0001
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP / Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.6001

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess