EN
  • EN
  • DE

M48T58Y-70MH1F

Part No M48T58Y-70MH1F
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 28-SOH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Clock/Calendar
Features Leap Year
Date Format YY-MM-DD-dd
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Timekeeping (Max) 3mA @ 4.5V to 5.5V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SOH
Win Source Part Number 123886-M48T58Y-70MH1F
Ultra Librarian 3D Model Ultra Librarian M48T58Y-70MH1F CAD Model

Description

The M48T58Y-70MH1F from STMicroelectronics is a 64 Kbit 8Kb x8 TIMEKEEPER® SRAM which integrates a binary time counter, a programmable alarm, a 100-year calendar, and additional memory functions on a single chip. It is specifically designed to provide a reliable non-volatile memory with a built-in timekeeping function, making it ideal for a wide range of applications where tracking the date and time is crucial.

Key Features

  • Integrated Power-Sense Circuit: Ensures automatic switching to the battery supply during power failures, providing continuous timekeeping and memory operation.
  • Self-Contained Battery and Crystal: The device comes in a 28-pin, 600 mil DIP package and includes an embedded crystal and battery, allowing for easy integration into system designs without the need for additional components.
  • Programmable Alarm: A programmable interrupt/alarm function is included, which can be set to a specific time and date, offering versatility for event management within a system.
  • 100-Year Calendar: The device features a century byte that provides a full calendar from the year 2000 to the year 2099, with automatic leap year compensation.

Technical Specifications

  • Memory Size: 64 Kbit (8Kb x 8)
  • Access Time: 70ns
  • Operating Temperature: -40°C to +85°C
  • Package/Case: 28-Pin, 600 mil DIP
  • Supply Voltage: 4.5 V to 5.5 V

Applications

The M48T58Y-70MH1F is suitable for a variety of applications requiring reliable, long-term data storage and timekeeping. These include industrial controllers, utility meters, POS terminals, and medical devices. Its robust design ensures data and time retention across a wide range of environmental conditions, making it a trusted choice for critical applications.

With its combination of non-volatile memory and integrated timekeeping capabilities, the M48T58Y-70MH1F from STMicroelectronics represents a comprehensive solution for systems that must maintain accurate time and data even in the event of a power loss.

You May Also Be Interested in

NXP / Nexperia
Real Time Clock IC CLOCK/CALENDAR RTC IC
Lowest to $1.3216
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP / Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm)
Need more? Email Us
NXP / Nexperia
Real Time Clock ultra-low power RTC RTC IC
Lowest to $7.3309
Analog Devices Inc.
Real Time Clock I C RTC with 56-Byte NV RAM
Lowest to $1.2499
Micro Crystal AG
Real Time Clock 32.768 kHz +/-2 PPM I2C -40/+85C
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC BINARY COUNTER I2C 10UMAX / Real Time Clock (RTC) IC Binary Counter I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.5117 $57.0234
5+ $23.3942 $116.9710
7+ $22.6632 $158.6424
10+ $21.9321 $219.3210
12+ $21.2010 $254.4120
16+ $19.0078 $304.1248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,489 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess