EN
  • EN
  • DE

M41T315V85MH6

Part No M41T315V85MH6
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Description Serial RTC Real Time Clocks Serial Access 85ns
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SO
Logic Function Clock
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Number of Pins 28
RoHS Compliant
Win Source Part Number 1073954-M41T315V85MH6
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M41T315V85MH6 CAD Model

Description

STMicroelectronics M41T315V85MH6: Real-Time Clock (RTC) with Embedded Crystal

The M41T315V85MH6 from STMicroelectronics is a highly integrated, low-power serial real-time clock (RTC) with a built-in 32.768 kHz oscillator (external crystal not required). This precision timekeeping device is designed to provide a comprehensive solution for time-tracking applications in a wide range of electronic products.

Key Features

  • Integrated Oscillator: Comes with an embedded crystal that simplifies the design and reduces component count.
  • Low Power Consumption: Ideal for battery-powered applications, with a typical battery backup current of 0.45 µA.
  • Serial Interface: Features a serial I²C interface for communication with microcontrollers and processors.
  • Timekeeping Functions: Includes seconds, minutes, hours, day, date, month, and year information with leap year compensation up to the year 2099.
  • Alarm and Timer Functions: Programmable alarm and countdown timer with interrupt function to support complex time-related tasks.
  • Automatic Power-Fail Detect: Switches to battery backup mode automatically in the event of a power failure.
  • Robust Package: Housed in an 8-pin SOIC package that is both durable and space-efficient.

Applications

The M41T315V85MH6 is an excellent choice for a multitude of applications that require accurate timekeeping and low power consumption. It is particularly well-suited for:

  • Portable and wearable devices
  • Industrial systems
  • Medical devices
  • Utility meters
  • Home automation systems
  • Point of sale terminals

Conclusion

With its comprehensive feature set and ease of integration, the M41T315V85MH6 is a reliable and cost-effective solution for designers looking to incorporate real-time clock functionality into their products. STMicroelectronics' commitment to quality ensures that this RTC module will deliver consistent performance and longevity for applications that demand precise timekeeping.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nichia Corporation
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess