EN
  • EN
  • DE

M41T00M6FTR

Part No M41T00M6FTR
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1013516-M41T00M6FTR
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M41T00M6FTR CAD Model

Description

STMicroelectronics M41T00M6FTR Real-Time Clock

The M41T00M6FTR is a highly integrated, low-power serial real-time clock (RTC) with a built-in 32.768 kHz oscillator from STMicroelectronics. This compact and sophisticated device is designed for a wide range of applications that require accurate timekeeping, such as embedded systems, consumer electronics, and industrial devices. With its small footprint and advanced features, the M41T00M6FTR offers a reliable and efficient solution for time-related functions within electronic systems.

One of the key features of the M41T00M6FTR is its Serial Peripheral Interface (SPI) bus, which allows for easy integration into existing designs. This interface ensures straightforward communication with microcontrollers and other digital systems, making it a versatile choice for designers. The RTC provides seconds, minutes, hours, day, date, month, and year information, and it also accounts for leap years up to the year 2100.

The M41T00M6FTR is equipped with an automatic power-fail detect and switch circuitry, which ensures that timekeeping continues uninterrupted during power outages by automatically switching to a backup battery supply. This feature is critical for applications where maintaining accurate time is essential, even in the event of a main power loss.

Additional features include a low-power consumption design, which is essential for battery-powered applications, and a wide operating temperature range, making the device suitable for use in various environmental conditions. The RTC also offers a programmable alarm and oscillator stop functions, which can be used to wake up the host system from a low-power mode or to initiate specific actions at predetermined times.

The M41T00M6FTR comes in a small 8-pin SOIC package, making it an ideal choice for space-constrained applications. Its surface-mount design allows for efficient assembly on printed circuit boards, contributing to reduced production costs and simplified manufacturing processes.

In summary, the STMicroelectronics M41T00M6FTR Real-Time Clock is a feature-rich, high-performance timekeeping solution that combines low power consumption with a rich set of functions, making it an excellent choice for a broad range of applications.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1792 $53.0640
95+ $1.1045 $104.9275
145+ $1.0672 $154.7440
205+ $0.9926 $203.4830
265+ $0.9553 $253.1545
330+ $0.9180 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,420 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess