EN
  • EN
  • DE

M40Z300WMH6F

Part No M40Z300WMH6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 28SOH / Supervisor Open Drain or Open Collector 1 Channel 28-SOH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.6V
Output Open Drain or Open Collector
Reset Active Low
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SOIC (0.350", 8.89mm Width) with SNAPHAT Sockets
Supplier Device Package 28-SOH
Base Product Number M40Z
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-4691-1,497-4691-2,497-4691-6
Standard Package 936
Win Source Part Number 1028280-M40Z300WMH6F
Ultra Librarian 3D Model Ultra Librarian M40Z300WMH6F CAD Model

Description

The M40Z300WMH6F is a sophisticated, non-volatile memory module designed by STMicroelectronics, an industry leader in semiconductor solutions. This module is part of the M40Z300 product family and is specifically engineered to cater to a wide array of applications, ranging from industrial to consumer electronics, where data integrity and retention are of paramount importance.

Key Features

  • Memory Size: This module comes with a substantial memory capacity that is ideal for storing critical data that must not be lost when power is removed.
  • Power Supply: It operates on a standard voltage range, providing flexibility and compatibility with a variety of host devices.
  • Package: The M40Z300WMH6F is enclosed in a robust package that ensures the module's protection from physical damage and electromagnetic interference, maintaining the integrity of the data stored within.
  • Temperature Range: Designed to perform reliably across a wide temperature range, this product can withstand the rigors of harsh operating environments.
  • Data Retention: One of the standout features of this memory module is its ability to retain data for extended periods, even without power. This makes it an ideal choice for applications where long-term data preservation is crucial.
  • Interface: It offers a user-friendly interface for seamless integration into various systems, ensuring ease of use and accessibility for engineers and designers.

Applications

The M40Z300WMH6F is versatile enough to be used in numerous applications. It is particularly useful in:

  • Industrial control systems
  • Consumer electronics
  • Automotive electronics
  • Portable devices
  • Medical devices
  • Security systems

Reliability and Support

STMicroelectronics is committed to delivering high-quality products. The M40Z300WMH6F is backed by rigorous testing and validation to ensure it meets the highest standards of reliability and performance. Additionally, STMicroelectronics provides comprehensive technical support and documentation, making it easier for designers and engineers to implement the module into their projects.

You May Also Be Interested in

ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6688
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess