EN
  • EN
  • DE

M36L0T8060T3ZSP F1

Part No M36L0T8060T3ZSP F1
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 306145-M36L0T8060T3ZSP F1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M36L0T8060T3ZSP F1 CAD Model

Description

The M36L0T8060T3ZSP F1 from STMicroelectronics is a state-of-the-art memory device that combines the versatility of Flash memory with the reliability of EEPROM. This product is designed to meet the rigorous demands of modern electronic applications, providing both non-volatile memory and flexibility in programming. This integration ensures that devices can retain data without power and update their firmware on-the-fly, making it an essential component for a wide range of applications.

Key Features

  • High-Density Memory: The M36L0T8060T3ZSP F1 offers a large storage capacity, which is ideal for applications that require significant amounts of data storage without compromising on physical space.
  • Low Power Consumption: Designed for efficiency, this memory device operates on low power, making it suitable for battery-powered or energy-sensitive applications.
  • Fast Read and Write Speeds: It boasts impressive read and write speeds, ensuring quick data access and efficient performance for high-speed computing tasks.
  • Endurance and Reliability: The device provides high endurance and data retention, guaranteeing the integrity of stored information over an extended period, even under stressful conditions.
  • Advanced Security Features: With built-in security measures, the M36L0T8060T3ZSP F1 protects sensitive data from unauthorized access, making it a safe choice for applications that handle confidential or proprietary information.

Applications

The versatility of the M36L0T8060T3ZSP F1 allows it to be used across various sectors. It is particularly well-suited for:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control Units
  • Telecommunication Infrastructure
  • Medical Devices

Technical Specifications

With a robust set of technical specifications, the M36L0T8060T3ZSP F1 is engineered to deliver high performance and reliability. It features a wide operating temperature range, supports multiple I/O protocols, and is compliant with industry standards for memory devices.

For detailed technical information, datasheets, and support resources, customers can visit the STMicroelectronics website or contact their support team for personalized assistance.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess