EN
  • EN
  • DE

M36L0R8060U0ZAMF

Part No M36L0R8060U0ZAMF
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073805-M36L0R8060U0ZAMF
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M36L0R8060U0ZAMF CAD Model

Description

The M36L0R8060U0ZAMF is a cutting-edge memory solution from STMicroelectronics, designed to cater to the rigorous demands of modern electronic applications. This product is a testament to STMicroelectronics' commitment to providing high-quality, reliable, and efficient memory devices for a wide array of industries.

Key Features

  • Memory Size: The device boasts a robust memory capacity, making it suitable for applications requiring substantial data storage.
  • Interface Type: It comes with a user-friendly interface that ensures seamless integration with various microcontrollers and processors.
  • Operating Voltage: The M36L0R8060U0ZAMF operates at an optimal voltage range, providing a balance between power efficiency and performance.
  • Speed: Designed for high-speed operation, this memory device enables quick data access and transfer, which is crucial for time-sensitive applications.
  • Temperature Range: It is built to perform reliably across a wide temperature range, making it suitable for use in diverse environmental conditions.
  • Package Type: The product is available in a compact and durable package, ensuring it can be easily incorporated into various designs without compromising on space.

Applications

The M36L0R8060U0ZAMF is versatile and can be used in multiple applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Automation
  • Telecommunications
  • Networking Devices
  • Medical Equipment

Quality and Reliability

STMicroelectronics ensures that the M36L0R8060U0ZAMF is manufactured with the highest quality standards, offering exceptional reliability. The device undergoes rigorous testing to guarantee its performance in even the most demanding conditions. With STMicroelectronics' reputation for excellence, customers can trust the M36L0R8060U0ZAMF to be a dependable component in their electronic projects.

For more detailed specifications and application support, customers are encouraged to visit the STMicroelectronics website or contact their support team directly.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nichia Corporation
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess