EN
  • EN
  • DE

M36L0R7050B1ZAQ

Part No M36L0R7050B1ZAQ
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Description M36L0R7050B1ZAQ St
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073801-M36L0R7050B1ZAQ
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M36L0R7050B1ZAQ CAD Model

Description

The M36L0R7050B1ZAQ is a cutting-edge memory solution designed and manufactured by STMicroelectronics, a global leader in the semiconductor industry. This product is part of STMicroelectronics' Multi-Purpose Flash (MPF) family, which is renowned for its high reliability and performance in a wide range of applications.

The M36L0R7050B1ZAQ combines a 64 Mbit (M36L0R7050) flash memory and a 16 Mbit (PSRAM) Pseudo SRAM to provide a versatile, non-volatile memory solution. This dual-memory product is tailored for mobile phones and other devices that require high-density memory with low power consumption and a small form factor.

Key Features:

  • Memory Size: 64 Mbit Flash + 16 Mbit PSRAM
  • Package: Multi-Chip Package (MCP) for space-saving design
  • Interface: Asynchronous Page Read for high-speed data access
  • Supply Voltage: 1.7V to 2.1V for Flash memory, 1.4V to 1.95V for PSRAM
  • Temperature Range: Industrial-grade with a range of -40°C to +85°C

The device's advanced architecture allows for fast read and write operations, making it an ideal choice for applications that require quick data access and manipulation. The asynchronous page read feature significantly enhances the read performance, providing efficient access to data.

The M36L0R7050B1ZAQ operates over an extended industrial temperature range, ensuring reliability and stability even in harsh conditions. Its low power consumption makes it particularly well-suited for portable and battery-operated devices where power efficiency is critical.

In summary, the M36L0R7050B1ZAQ from STMicroelectronics is a highly integrated, high-performance memory solution that offers a unique combination of Flash and PSRAM in a single package. It is designed to meet the demands of a variety of high-density storage applications, providing designers with a flexible and efficient memory component.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess