EN
  • EN
  • DE

M36DR432AD10ZA6T

Part No M36DR432AD10ZA6T
Manufacturer STMicroelectronics
Catalog Flash
Description IC FLASH 32MBIT 100NS 66LFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 32Mb (2M x 16)
Access Time 100ns
Supply Voltage - Operating 1.65 V to 2.2 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 66-LFBGA (12x8)
Win Source Part Number 072915-M36DR432AD10ZA6T
Ultra Librarian 3D Model Ultra Librarian M36DR432AD10ZA6T CAD Model

Description

STMicroelectronics M36DR432AD10ZA6T Product Overview

The M36DR432AD10ZA6T is a high-performance memory solution from STMicroelectronics, designed to cater to the rigorous demands of modern electronics. This product is a testament to STMicroelectronics' commitment to providing cutting-edge technology that enhances system reliability and performance.

Key Features

  • Memory Capacity: The device boasts a significant memory capacity, which is ideal for applications that require substantial data storage and quick access to multiple data types.
  • Speed and Efficiency: With its fast access times and read/write speeds, the M36DR432AD10ZA6T ensures that systems can operate with minimal delay, enhancing overall efficiency.
  • Advanced Technology: Utilizing the latest in memory technology, this product offers a robust and reliable storage solution that is resistant to common electronic issues such as data corruption and loss.
  • Low Power Consumption: Designed to be energy-efficient, the M36DR432AD10ZA6T helps in reducing the power demands of the system, which is crucial for battery-powered devices and applications that require long-term operation without frequent recharging or power sources.

Applications

The versatile nature of the M36DR432AD10ZA6T makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Automotive systems that require reliable and durable memory storage capable of withstanding harsh conditions.
  • Industrial and manufacturing equipment that demands consistent performance and data integrity.
  • Consumer electronics where user experience is enhanced through quick data access and the ability to handle complex tasks.
  • Telecommunications infrastructure that relies on dependable memory to manage vast amounts of data.

Product Reliability

STMicroelectronics ensures that the M36DR432AD10ZA6T is manufactured to the highest quality standards. The product undergoes rigorous testing to guarantee that it meets the stringent requirements for durability and longevity. This level of reliability makes it an excellent choice for mission-critical systems where failure is not an option.

In conclusion, the M36DR432AD10ZA6T from STMicroelectronics represents a superior memory solution that combines capacity, speed, and energy efficiency. Its adaptability to various applications and unwavering performance under diverse conditions make it an invaluable component for any high-tech system.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC
Lowest to $7.2762
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
STMicroelectronics
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
GigaDevice Semiconductor
IC FLSH 256MBIT SPI/QUAD 24TFBGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104 MHz 24-TFBGA (6x8)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.7436 $61.4872
5+ $25.2256 $126.1280
8+ $24.4373 $195.4984
10+ $23.6490 $236.4900
13+ $22.8607 $297.1891
17+ $20.4957 $348.4269
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess