STMicroelectronics M34C02-LMM6TG EEPROM
The M34C02-LMM6TG is a high-performance 2-Kbit serial EEPROM from STMicroelectronics, a global semiconductor leader known for its innovative and reliable memory solutions. This particular EEPROM model is designed for optimal efficiency and durability, making it a go-to choice for a wide range of data storage applications.
At the heart of the M34C02-LMM6TG is the I²C-compatible (IIC, 2-wire) interface, which ensures seamless communication with microcontrollers and processors. The device supports a bidirectional data transfer protocol, which is essential for applications that require efficient read and write operations. The I²C protocol also allows for simple integration into existing designs, thanks to its widespread adoption and ease of use.
With a memory density of 2 Kbits, the M34C02-LMM6TG offers ample space for user data storage, including device configuration parameters, calibration data, or small application logs. The memory is organized as 256 x 8 bits, which can be accessed via a wide range of bus speeds, up to 400 kHz, allowing for quick data retrieval and storage.
The M34C02-LMM6TG operates over a wide voltage range, from 2.5V to 5.5V, which makes it versatile for various power supply conditions. This flexibility is particularly advantageous for battery-operated devices, where power supply levels can vary significantly over the product's lifespan.
Encased in an ultra-small 8-lead MiniMap (MLP8) package, the M34C02-LMM6TG is designed for space-constrained applications. Its compact footprint is ideal for portable devices, wearable technology, and other applications where board space is at a premium.
STMicroelectronics ensures that the M34C02-LMM6TG meets the highest quality and reliability standards. The EEPROM is specified for a wide temperature range, from -40°C to +85°C, making it suitable for industrial and automotive environments where operating conditions can be harsh.
For engineers and designers looking for a reliable and compact non-volatile memory solution, the M34C02-LMM6TG from STMicroelectronics offers the perfect blend of size, performance, and flexibility.