EN
  • EN
  • DE

M30L0R8000B0ZAQE

Part No M30L0R8000B0ZAQE
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (M)
Description 256 Mbit (16Mb x16, Multiple Bank, Multi-Level, Burst) 1.8V Supply Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 201625-M30L0R8000B0ZAQE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M30L0R8000B0ZAQE CAD Model

Description

The M30L0R8000B0ZAQE is a high-performance microcontroller product from STMicroelectronics, designed to cater to a wide range of applications requiring robust processing capabilities, low power consumption, and an array of integrated features. This microcontroller is part of the STM32 family, a well-known series of ARM Cortex-M based microcontrollers that are renowned for their efficiency and versatility.

Key Features

  • Core: At the heart of the M30L0R8000B0ZAQE lies an ARM Cortex-M0 core, which operates at a frequency of up to 32 MHz, providing a balance between performance and power efficiency.
  • Memory: The device comes equipped with 8KB of RAM and 64KB of flash memory, offering ample space for code and data storage for complex applications.
  • I/O Ports: A variety of input/output ports are available, including general-purpose I/O pins, which can be configured for a range of functions and peripherals.
  • ADC: The inclusion of an analog-to-digital converter (ADC) allows for precise measurement of analog signals, which is essential for sensor-based applications.
  • Communication Interfaces: The microcontroller supports multiple communication interfaces such as I2C, SPI, and UART, enabling it to connect with a multitude of external devices and components.
  • Power Management: With its low-power design, the M30L0R8000B0ZAQE is optimized for battery-powered and energy-sensitive applications, featuring several power-saving modes.
  • Temperature Range: This robust microcontroller operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The versatility of the M30L0R8000B0ZAQE makes it suitable for a diverse set of applications, including but not limited to industrial control systems, automotive electronics, home automation, and IoT devices. Its integration of multiple peripherals and communication interfaces, along with its efficient power consumption, make it an ideal choice for designers looking to create sophisticated and power-sensitive electronic products.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products, and the M30L0R8000B0ZAQE is no exception. It is manufactured with a focus on reliability and longevity, ensuring that it meets the stringent requirements of industrial and commercial applications. Developers can trust in the consistent performance and durability of this microcontroller for their critical projects.

You May Also Be Interested in

Coilcraft
Lowest to $1.5451
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
ESMT
Lowest to $2.9349
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EliteMT
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
ESMT
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess