EN
  • EN
  • DE

M29W017D-70N6

Part No M29W017D-70N6
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073603-M29W017D-70N6
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M29W017D-70N6 CAD Model

Description

The M29W017D-70N6 is a 16-megabit (1Mb x16) non-volatile flash memory module from STMicroelectronics designed to deliver high-speed data storage and retrieval solutions for a wide range of applications. Operating at a speed grade of 70ns, this robust memory device offers a fast and reliable storage solution for embedded systems.

Key Features

  • Memory Size: 16 Mbit (1Mb x16)
  • Speed: 70ns access time
  • Supply Voltage: 3.0V to 3.6V
  • Temperature Range: Industrial (-40°C to +85°C)
  • Package: TSOP48 (Thin Small Outline Package)
  • Programming: Word-by-word programming

The M29W017D-70N6 provides a flexible, easy-to-use interface that allows for in-system programming and supports standard microprocessor bus configurations. It is designed with a boot block architecture, which includes a top or bottom boot block for secure firmware applications. The device's boot block can be write-protected to prevent accidental program or erase operations in that area, ensuring the integrity of the boot code.

Applications

This flash memory is suitable for a variety of applications that require high-speed, reliable non-volatile memory storage. Typical applications include:

  • Embedded control systems
  • Boot memory for computers and processors
  • Telecommunications equipment
  • Automotive electronics
  • Industrial control systems
  • Medical devices

The M29W017D-70N6 is also characterized by its low power consumption, making it an ideal choice for portable and battery-operated devices. With its erase suspend and resume capabilities, it can perform program or erase operations in other blocks while pausing an ongoing erase in a given block, enhancing the device's flexibility during operation.

STMicroelectronics' commitment to quality and reliability is evident in the M29W017D-70N6, making it a preferred choice for designers and engineers looking for high-performance flash memory solutions.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess