EN
  • EN
  • DE

M28W160BT100ZB6T

Part No M28W160BT100ZB6T
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305301-M28W160BT100ZB6T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M28W160BT100ZB6T CAD Model

Description

The M28W160BT100ZB6T is a high-performance 16-Mbit (1Mb x16, Boot Block) Flash memory device from STMicroelectronics, designed to offer a versatile storage solution for advanced electronic systems. This non-volatile memory chip provides a reliable and efficient way to store firmware, boot code, and other critical data that need to be preserved even when power is removed from the system.

Key Features

  • Memory Size: 16 Mbit (1Mb x16)
  • Boot Block Architecture: Provides a protected area for critical code such as boot or firmware update routines.
  • Access Time: Fast read access time enables quicker boot and load operations.
  • Programming Time: Efficient programming for faster system updates and less downtime.
  • Operating Voltage: Supports a wide range of operating voltages, enhancing compatibility with various system designs.
  • Temperature Range: Industrial temperature range ensures reliable operation under harsh conditions.
  • Package: Available in a space-saving and robust TSOP48 package.

Applications

The M28W160BT100ZB6T is suitable for a wide array of applications, including but not limited to:

  • Embedded systems
  • Automotive electronics
  • Telecommunications equipment
  • Consumer electronics
  • Industrial control systems

Advantages

The M28W160BT100ZB6T Flash memory offers several advantages that make it a compelling choice for designers and engineers:

  • Reliability: STMicroelectronics' manufacturing expertise ensures high reliability and longevity of the memory device.
  • Flexibility: The boot block architecture allows for secure and flexible use of the memory space.
  • Compatibility: The wide operating voltage range and industrial temperature support ensure compatibility with a diverse range of applications and environments.

In conclusion, the M28W160BT100ZB6T from STMicroelectronics is an advanced Flash memory chip that combines speed, flexibility, and reliability, making it an ideal choice for storing critical data in a variety of electronic systems.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess