EN
  • EN
  • DE

M28W160BB-90N6

Part No M28W160BB-90N6
Manufacturer STMicroelectronics
Catalog Flash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 90 ns
Data Bus Width 16 b
Interface Parallel
Max Supply Voltage 3.6 V
Memory Size 2 MB
Memory Type FLASH, NOR
Min Supply Voltage 2.7 V
Packaging Bulk
RoHS Non-Compliant
Win Source Part Number 1073562-M28W160BB-90N6
Categories Flash
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M28W160BB-90N6 CAD Model

Description

STMicroelectronics M28W160BB-90N6 Flash Memory

The M28W160BB-90N6 is a high-performance 16Mbit (1M x 16) non-volatile flash memory module from STMicroelectronics, a leader in the semiconductor industry. This memory device operates at a speed of 90ns, offering a swift data access time for embedded applications. Designed with flexibility in mind, the M28W160BB-90N6 is suitable for a wide range of applications, including automotive systems, telecommunications, consumer electronics, and industrial devices.

With a boot block architecture, the M28W160BB-90N6 ensures a reliable boot sequence. The memory is divided into uniform blocks, with the top or bottom parameter blocks specifically designed for boot code. This feature provides a secure and protected area for critical code such as firmware or system initialization routines.

The device supports a 2.7V to 3.6V voltage range, making it compatible with various low-power devices and systems. Its low-power consumption is an asset for battery-operated devices, where energy efficiency is crucial. The M28W160BB-90N6 also features a fast programming time and an erase capability of single blocks, which allows for efficient updates and data management without the need to erase the entire memory content.

For enhanced data integrity, the M28W160BB-90N6 incorporates a hardware write protection feature, which prevents accidental data alteration during power-up or power-down sequences. Additionally, the device offers a program/erase controller, which simplifies the process of updating memory content by managing the necessary high voltage internally.

STMicroelectronics has designed the M28W160BB-90N6 with an industry-standard TSOP48 package, ensuring easy integration into existing PCB designs without the need for special accommodations. The module's compatibility with the JEDEC standards for flash memory also ensures that it can be easily adopted in systems designed around these guidelines.

In summary, the M28W160BB-90N6 flash memory from STMicroelectronics is a robust, reliable, and versatile storage solution that meets the demands of a variety of high-speed, low-power applications. Its advanced features and compatibility make it an excellent choice for designers looking to incorporate dependable flash memory into their products.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Parallel/Serial 2.5V/3.3V 64Mbit 4M x 16bit 60ns 64-Pin BGA Tray
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Lowest to $0.2315
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 55 ns 48-FBGA (8.15x6.15)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 70 ns 48-VFBGA (8.15x6.15)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $13.4156
Cypress Semiconductor Corp
IC FLASH 16MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 16Mb (2M x 8, 1M x 16) Parallel 70 ns 48-TSOP
Lowest to $5.4167

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess