EN
  • EN
  • DE

USB3316C-CP-TR

Part No USB3316C-CP-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX USB 1.8V 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Transceiver
Protocol USB 2.0
Supply Voltage - Operating 1.62 V to 1.98 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Dimension 24-VFQFN Exposed Pad
Win Source Part Number 036162-USB3316C-CP-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian USB3316C-CP-TR CAD Model

Description

Microchip Technology's USB3316C-CP-TR High-Speed USB Transceiver

The USB3316C-CP-TR is a cutting-edge USB 2.0 High-Speed Transceiver designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This transceiver is a highly integrated solution that supports the full range of USB speeds, making it an ideal choice for a variety of applications, including mobile phones, digital cameras, printers, scanners, and personal media players.

Key Features

  • USB 2.0 Compliance: The USB3316C-CP-TR is fully compliant with the USB 2.0 specification, ensuring seamless operation with devices operating at high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps).
  • UTMI+ Interface: Equipped with a UTMI+ Level 3 interface, this transceiver offers a flexible connection to USB controllers, thereby simplifying designs and reducing system complexity.
  • Low Power Consumption: Designed for power-sensitive applications, the device features low power consumption with an option for a 1.8V or 3.3V voltage supply, making it suitable for battery-powered devices.
  • Small Form Factor: The USB3316C-CP-TR comes in a compact 24-QFN (4x4 mm) package, which is perfect for space-constrained designs.
  • Integrated ESD Protection: With built-in ESD protection, this transceiver is robust and resilient against electrostatic discharge events, enhancing the durability of the end product.

Applications

The versatility of the USB3316C-CP-TR allows it to be used in a diverse range of applications, including but not limited to:

  • Portable electronics
  • Smartphones and tablets
  • GPS devices
  • Media players
  • Networking equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the USB3316C-CP-TR is no exception. It is manufactured to the highest standards, ensuring reliability and performance in even the most demanding applications. The device is also available in tape and reel packaging (TR suffix), facilitating efficient assembly for high-volume production.

With its comprehensive feature set and Microchip's renowned support, the USB3316C-CP-TR is an excellent choice for designers looking to integrate USB connectivity with minimal design overhead and maximum performance.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8181 $53.1765
150+ $0.6713 $100.6950
235+ $0.6503 $152.8205
320+ $0.6294 $201.4080
415+ $0.6084 $252.4860
555+ $0.5454 $302.6970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess