STMicroelectronics M28W160-A100ZA6T Flash Memory
The M28W160-A100ZA6T is a high-performance 16-megabit Flash memory component manufactured by STMicroelectronics, one of the global leaders in semiconductor solutions. This Flash memory device is designed to provide a flexible and efficient storage solution for a wide range of applications, including embedded systems, automotive electronics, and consumer devices.
With its advanced 3V supply voltage, the M28W160-A100ZA6T offers a low-power operation that is crucial for battery-powered devices. The memory is organized as 1M x 16 bits, which allows for efficient data management and high-speed operation. It is capable of fast read access times, which is essential for applications that require quick data retrieval.
The device features a sophisticated boot block architecture, which provides added protection for the boot sector during programming and erasure. This ensures the reliability and integrity of the boot code, which is critical for system startup and recovery processes. The M28W160-A100ZA6T also supports a wide temperature range, making it suitable for use in harsh environmental conditions.
One of the key advantages of this Flash memory is its support for flexible programming and erasure. It offers block erase and program capabilities, which means individual blocks can be erased and programmed without affecting the data in other blocks. This selective programming feature is particularly beneficial for applications that require frequent updates to certain areas of the memory while preserving other critical data.
The M28W160-A100ZA6T is also designed with security in mind. It includes features such as hardware protection for the boot block, which prevents unauthorized access to the device's critical startup code. Additionally, the device comes with a lockout feature for program and erase operations, further securing the data stored within.
In summary, the STMicroelectronics M28W160-A100ZA6T is a robust and reliable Flash memory solution that offers a combination of performance, flexibility, and security. Its advanced features make it an ideal choice for a variety of sophisticated electronic applications where data integrity and operational efficiency are paramount.