The M28C16-151 is a high-speed 16 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) module from STMicroelectronics, designed for applications that require fast and flexible non-volatile data storage. This EEPROM device is organized as 2K x 8 bits, which is suitable for various industrial, automotive, and consumer applications where reliable and efficient data storage is crucial.
Key Features
- High-Speed Performance: The M28C16-151 offers fast read and write operations, which is essential for performance-critical applications. It provides a short parallel access time, contributing to the overall system speed and efficiency.
- Endurance and Data Retention: With an impressive endurance cycle and data retention period, the M28C16-151 ensures that data remains intact over extended periods, even under strenuous conditions.
- Low Power Consumption: The device is designed to operate with low power consumption, making it ideal for battery-powered or energy-sensitive applications.
- Flexible Programming: The M28C16-151 supports byte and page mode programming, offering flexibility for various data management requirements.
- Extended Temperature Range: The device can operate within an extended temperature range, which makes it suitable for use in environments that experience extreme temperatures.
Applications
The M28C16-151 is versatile and can be used in a wide array of applications, including:
- Industrial control systems
- Automotive electronics
- Medical devices
- Telecommunication systems
- Consumer electronics
Product Specifications
| Parameter |
Value |
| Memory Size |
16 Kbit |
| Organization |
2K x 8 bits |
| Access Time |
Fast parallel access |
| Operating Voltage |
5V ± 10% |
| Temperature Range |
Extended |
STMicroelectronics' commitment to quality and reliability is evident in the M28C16-151 EEPROM, making it an excellent choice for designers and engineers looking for a dependable data storage solution.